N-Channel 120V 70A (Tc) 405W (Tc) Through Hole TO-220AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930920-PSMN6R3-120PS
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 120 V 70A (Tc) 405W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: PSMN6R3
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-10168-5-ND, PSMN6R3120PS, 1727-1060, 934067189127, 568-10168-5
PSMN6R3-120PS - N-channel 120 V 6.7 mΩ standard level MOSFET in TO-220 TO-220 3-Pin Product overview: PSMN6R3-120PS from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN6R3-120PS can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-1060-ND | 930920-PSMN6R3-120PS | 278-PSMN6R3-120PS |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN6R3-120PS | N-Channel 120 V TO-220 MOSFET Transistor |
| Polarity | N-Channel | N-Channel |