Dual logic level N-channel MOSFET in an LFPAK56D (SOT1205) package using TrenchMOS technology, rated for 40 V drain-source voltage, 40 A continuous drain current, and 64 W total power dissipation, with a junction temperature range of -55 °C to 175 °C. The device features a typical on-state resistance of 7.2 mΩ at 25 °C, non-repetitive avalanche energy of 125 mJ, and is qualified to 175 °C. Thermal resistance from junction to mounting base is 2.36 K/W. The package is a surface-mounted, 8-terminal Dual LFPAK with copper-clip and solder die attach.
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 40V 40A LFPAK56D
MOSFET 2N-CH 40V 40A LFPAK56D
MOSFET 2N-CH 40V 40A LFPAK56D
MOSFET, N-CH, 40V, 40A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN6R1-40HLX | 1727-PSMN6R1-40HLXDKR-ND | 61AK9909 |
| Product Name | N-channel 40 V, 7.2 mOhm, logic level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 40V, 40A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| IDSS | 40000 milliamps | ||
| VGS(off) | 15 volts |