N-channel MOSFET in LFPAK (SOT669) package rated for 40 V drain-source voltage, with a typical on-state resistance of 2.8 mΩ at 25°C and 100 A continuous drain current. The device is qualified to 175°C junction temperature and features an avalanche energy rating of 179 mJ. Designed for industrial, communications, and domestic equipment applications such as DC-DC converters, motor control, and load switching.
PSMN2R6-40YS/SOT669/
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PSMN2R6-40YS/2XTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |