Dual N-channel 40 V MOSFET in an LFPAK56D package (SOT1205) with half-bridge configuration, integrating an internal connection between the high-side source and low-side drain. It features a drain-source on-state resistance of 3.5 to 4.2 mΩ at 25 °C, continuous drain current of 98 A at 25 °C, and maximum junction temperature of 175 °C. The device supports repetitive avalanche operation and has a thermal resistance from junction to mounting base of 1.64 to 1.76 K/W. Gull wing leads enable automated optical inspection and high manufacturability.
Dual, standard level N-channel MOSFET in an LFPAK56D package (half-bridge configuration), using NextpowerS3 technology.
An internal connection is made between the source (S1) of the high-side FET to the drain (D2) of the low-side FET, making the device ideal to use as a half-bridge switch in high-performance PWM and space constrained motor drive applications
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs -FET, MOSFET Arrays
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Half Bridge)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.6V @ 1mA
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Mosfet Array 2 N-Channel (Half Bridge) 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Mosfet Array 2 N-Channel (Half Bridge) 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Mosfet Array 2 N-Channel (Half Bridge) 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
MOSFET 2N-CH 40V 98A LFPAK56D Product overview: PSMN4R2-40VSHX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 98A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PSMN4R2-40VSHX can be used for catalog matching and distributor lookup.
MOSFET, 40V, 98A, 175DEG C, 85W ROHS COMPLIANT: YES
PSMN4R2-40VSH - DUAL N-CHANNEL 4
MOSFET 2N-CH 40V 98A LFPAK56D
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PSMN4R2-40VSHX | 1727-PSMN4R2-40VSHXDKR-ND | 289-PSMN4R2-40VSHX | 32AJ8630 | PSMN4R2-40VSHX | PSMN4R2-40VSHX | |
| Product Name | Dual N-channel 40 V, 4.2 mOhm standard level MOSFET in LFPAK56D (half-bridge configuration) | Discrete Semiconductor Products- Transistors FETs, MOSFETs -FET, MOSFET Arrays | FET, MOSFET Arrays | 40V 98A MOSFET Transistor | Mosfet, 40V, 98A, 175Deg C, 85W Rohs Compliant Nexperia | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| IDSS | 98000 milliamps | 98000 milliamps | |||||
| VGS(off) | 20 volts | ||||||
| PD | 85 milliwatts | 85 milliwatts |