Nexperia B.V. Mosfet,n Channel,100V,28.1A,lfpak; Channel Type Nexperia PSMN039-100YS

Description
MOSFET,N CHANNEL,100V,28.1A,L FPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Description
MOSFET,N CHANNEL,100V,28.1A,L FPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,n Channel,100V,28.1A,lfpak; Channel Type Nexperia - 13T9535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,100V,28.1A,lfpak; Channel Type Nexperia
13T9535
Mosfet,n Channel,100V,28.1A,lfpak; Channel Type Nexperia 13T9535
MOSFET,N CHANNEL,100V,28.1A,L FPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET,N CHANNEL,100V,28.1A,LFPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13T9535
Product Name Mosfet,n Channel,100V,28.1A,lfpak; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40 V, P-channel Trench MOSFET - BUK6Q12-40PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -64000 milliamps
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG75R140M1HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers