50 V, 100 mA PNP/PNP resistor-equipped double transistors with built-in 10 kΩ bias resistors in a TSSOP6 (SOT363-3) surface-mounted package, qualified to AEC-Q101 for automotive applications, capable of 200 mW per transistor and 300 mW per device power dissipation, with a junction temperature rating of 150 °C.
PNP/PNP Resistor-Equipped Transistors (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD3-Q
NPN/NPN complement: PUMH11-Q
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMB11-QF | 1727-PUMB11-QFTR-ND |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistors; R1 = 10 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |