Nexperia B.V. N-channel 25 V, 0.72 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN0R7-25YLD/1X

Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia's unique "SchottkyPlus" technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 100% Avalanche tested at I(AS) = 190 A Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs Unique "SchottkyPlus" technology; Schottky-like performance with < 1 μA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote Datasheet
Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia's unique "SchottkyPlus" technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 100% Avalanche tested at I(AS) = 190 A Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs Unique "SchottkyPlus" technology; Schottky-like performance with < 1 μA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel 25 V, 0.72 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology - PSMN0R7-25YLD/1X - Nexperia B.V.
Nijmegen, Netherlands
N-channel 25 V, 0.72 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
PSMN0R7-25YLD/1X
N-channel 25 V, 0.72 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN0R7-25YLD/1X
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia's unique "SchottkyPlus" technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 100% Avalanche tested at I(AS) = 190 A Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs Unique "SchottkyPlus" technology; Schottky-like performance with < 1 μA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing

Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia's unique "SchottkyPlus" technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.

Features and benefits

  • 100% Avalanche tested at I(AS) = 190 A
  • Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery
  • Low spiking and ringing for low EMI designs
  • Unique "SchottkyPlus" technology; Schottky-like performance with < 1 μA leakage at 25 °C
  • Optimised for 4.5 V gate drive
  • Low parasitic inductance and resistance
  • High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C
  • Wave solderable; exposed leads for optimal visual solder inspection

Applications

  • On-board DC:DC solutions for server and telecommunications
  • Secondary-side synchronous rectification in telecommunication applications
  • Voltage regulator modules (VRM)
  • Point-of-Load (POL) modules
  • Power delivery for V-core, ASIC, DDR, GPU, VGA and system components
  • Brushed and brushless motor control
  • Power OR-ing
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN0R7-25YLD/1X
Product Name N-channel 25 V, 0.72 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data