Nexperia B.V. N-channel 30 V, 2.2 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 PSMN2R1-30YLEX

Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V, 2.2 mΩ ASFET for hotswap with enhanced safe operating area in LFPAK56 package, optimized for low R_DSon and high current handling in hot-swap, inrush, and linear-mode applications. The device supports a continuous drain current of up to 160 A at 25 °C mounting base temperature, with a maximum power dissipation of 124 W. Its drain-source on-state resistance is 1.87 mΩ typical at 10 V gate-source voltage and 25 °C. The LFPAK56 package has a 30 mm² footprint, features copper-clip technology for low parasitic inductance and resistance, and is qualified to 175 °C junction temperature. Peak drain and source currents reach 672 A for pulses up to 10 µs. Non-repetitive avalanche energy is rated at 309 mJ. The device exhibits low gate-drain charge (typical 6 nC) and total gate charge (typical 17 nC).

Datasheet Summary
Powered by GS/AI

N-channel 30 V, 2.2 mΩ ASFET for hotswap with enhanced safe operating area in LFPAK56 package, optimized for low R_DSon and high current handling in hot-swap, inrush, and linear-mode applications. The device supports a continuous drain current of up to 160 A at 25 °C mounting base temperature, with a maximum power dissipation of 124 W. Its drain-source on-state resistance is 1.87 mΩ typical at 10 V gate-source voltage and 25 °C. The LFPAK56 package has a 30 mm² footprint, features copper-clip technology for low parasitic inductance and resistance, and is qualified to 175 °C junction temperature. Peak drain and source currents reach 672 A for pulses up to 10 µs. Non-repetitive avalanche energy is rated at 309 mJ. The device exhibits low gate-drain charge (typical 6 nC) and total gate charge (typical 17 nC).

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 2.2 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 - PSMN2R1-30YLEX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 2.2 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56
PSMN2R1-30YLEX
N-channel 30 V, 2.2 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 PSMN2R1-30YLEX
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection

N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications.

Features and benefits

  • Fully optimized Safe Operating Area (SOA) for superior linear mode operation
  • Optimized for low RDSon / low I2R conduction losses
  • LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint
  • Low leakage <1 µA at 25 °C
  • Copper-clip for low parasitic inductance and resistance
  • High reliability LFPAK package, qualified to 175 °C

Applications

  • Hot swap in 12 V - 20 V applications
  • e-Fuse
  • DC switch
  • Load switch
  • Battery protection
Supplier's Site Datasheet
MOSFETs - 219389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219389
MOSFETs 219389
N-Channel MOSFET, 30V, 2.1A, SOT-23

N-Channel MOSFET, 30V, 2.1A, SOT-23

Supplier's Site
MOSFETs - 219388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219388
MOSFETs 219388
N-Channel MOSFET, 30V, 2.1A, SOT-23

N-Channel MOSFET, 30V, 2.1A, SOT-23

Supplier's Site
Single FETs, MOSFETs - 1727-PSMN2R1-30YLEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN2R1-30YLEXDKR-ND
Single FETs, MOSFETs 1727-PSMN2R1-30YLEXDKR-ND
PSMN2R1-30YLE/SOT669 /LFPAK

PSMN2R1-30YLE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN2R1-30YLEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN2R1-30YLEXCT-ND
Single FETs, MOSFETs 1727-PSMN2R1-30YLEXCT-ND
PSMN2R1-30YLE/SOT669 /LFPAK

PSMN2R1-30YLE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN2R1-30YLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN2R1-30YLEXTR-ND
Single FETs, MOSFETs 1727-PSMN2R1-30YLEXTR-ND
PSMN2R1-30YLE/SOT669 /LFPAK

PSMN2R1-30YLE/SOT669/LFPAK

Buy Now Datasheet
Mosfet, N-Ch, 30V, 160A, Sot-669 Rohs Compliant Nexperia - 62AK1907 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 160A, Sot-669 Rohs Compliant Nexperia
62AK1907
Mosfet, N-Ch, 30V, 160A, Sot-669 Rohs Compliant Nexperia 62AK1907
MOSFET, N-CH, 30V, 160A, SOT-669 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 160A, SOT-669 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN2R1-30YLEX 219389 1727-PSMN2R1-30YLEXDKR-ND 62AK1907
Product Name N-channel 30 V, 2.2 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 160A, Sot-669 Rohs Compliant Nexperia
Package Type SOT669 SOT669 LFPAK SC-100, SOT-669 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-8557-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT-1235
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1002752-BUK7905-40AI,127 - Win Source Electronics
Specs
Polarity N-Channel
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A,118 - 1025146-BUK6213-30A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 102000 milliwatts
View Details
2 suppliers