N-channel 30 V logic level MOSFET in an LFPAK33 (SOT1210) package with a drain-source on-state resistance of 6.9 mΩ at 4.5 V gate drive and 25 °C. It features NextPowerS3 technology with Schottky-like body diode performance and leakage under 1 µA at 25 °C, optimized for 4.5 V gate drive. The device supports continuous drain current up to 66 A at 25 °C and total power dissipation of 51 W, with a junction temperature rating of 175 °C. It is qualified to IEC 60134 and offers low parasitic inductance, exposed leads for solder inspection, and superfast switching with soft-recovery and s-factor greater than 1.
Logic level gate drive N-channel enhancement mode MOSFET in an LFPAK33 package. The NextPowerS3 portfolio, utilising Nexperia’s unique “SchottkyPlus” technology, delivers high efficiency and the low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like body diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.
Features and benefits
Applications
N-Channel 30V 66A (Tc) 51W (Tc) Surface Mount LFPAK33
N-Channel 30V 66A (Tc) 51W (Tc) Surface Mount LFPAK33
N-Channel 30V 66A (Tc) 51W (Tc) Surface Mount LFPAK33
MOSFET N-CH 30V 66A LFPAK33
MOSFET PSMN6R4-30MLD/MLFPAK
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN6R4-30MLDX | 1727-2219-2-ND | PSMN6R4-30MLDX | PSMN6R4-30MLDX |
| Product Name | N-channel 30 V, 6.4 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| IDSS | 66000 milliamps | |||
| VGS(off) | 20 volts | |||
| PD | 51 milliwatts |