Nexperia B.V. N-channel 30 V 4.1 mOhm logic level MOSFET in D2PAK PSMN4R3-30BL,118

Description
Logic level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for logic level gate drive sources Applications DC-to-DC converters Load switiching Motor control Server power supplies
Request a Quote
Description
Logic level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for logic level gate drive sources Applications DC-to-DC converters Load switiching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in D2PAK package with a drain-source on-state resistance of 3.5 mΩ to 4.1 mΩ at 25 °C and 10 V gate-source voltage, rated for a continuous drain current of up to 100 A and total power dissipation of 103 W. The device features a junction temperature range of -55 °C to 175 °C and non-repetitive avalanche energy of 74 mJ. It is qualified for industrial, communications, and domestic applications, with a source-drain diode rated for 100 A continuous current. The D2PAK package (SOT404) measures 15.80 mm x 14.80 mm with mounting base connectivity to the drain.

Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in D2PAK package with a drain-source on-state resistance of 3.5 mΩ to 4.1 mΩ at 25 °C and 10 V gate-source voltage, rated for a continuous drain current of up to 100 A and total power dissipation of 103 W. The device features a junction temperature range of -55 °C to 175 °C and non-repetitive avalanche energy of 74 mJ. It is qualified for industrial, communications, and domestic applications, with a source-drain diode rated for 100 A continuous current. The D2PAK package (SOT404) measures 15.80 mm x 14.80 mm with mounting base connectivity to the drain.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V 4.1 mOhm logic level MOSFET in D2PAK - PSMN4R3-30BL,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V 4.1 mOhm logic level MOSFET in D2PAK
PSMN4R3-30BL,118
N-channel 30 V 4.1 mOhm logic level MOSFET in D2PAK PSMN4R3-30BL,118
Logic level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for logic level gate drive sources Applications DC-to-DC converters Load switiching Motor control Server power supplies

Logic level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Suitable for logic level gate drive sources

Applications

  • DC-to-DC converters
  • Load switiching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7116-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7116-2-ND
Single FETs, MOSFETs 1727-7116-2-ND
N-Channel 30V 100A (Tc) 103W (Tc) Surface Mount D2PAK

N-Channel 30V 100A (Tc) 103W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7116-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7116-1-ND
Single FETs, MOSFETs 1727-7116-1-ND
N-Channel 30V 100A (Tc) 103W (Tc) Surface Mount D2PAK

N-Channel 30V 100A (Tc) 103W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7116-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7116-6-ND
Single FETs, MOSFETs 1727-7116-6-ND
N-Channel 30V 100A (Tc) 103W (Tc) Surface Mount D2PAK

N-Channel 30V 100A (Tc) 103W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352242-PSMN4R3-30BL,118 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352242-PSMN4R3-30BL,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352242-PSMN4R3-30BL,118
Win Source Part Number: 1352242-PSMN4R3-30BL ,118 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 800 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Power Dissipation (Max): 103W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: D2PAK Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Base Product Number: PSMN4R3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.15V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 41.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 15 V

Win Source Part Number: 1352242-PSMN4R3-30BL,118
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 800
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 103W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Base Product Number: PSMN4R3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.15V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 41.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 15 V

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PSMN4R3-30BL,118
N-Channel 30 V MOSFET Transistor 278-PSMN4R3-30BL,118
PSMN4R3-30BL - N-channel 30 V 4.1 mΩ logic level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN4R3-30BL,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN4R3-30BL,118 can be used for catalog matching and distributor lookup.

PSMN4R3-30BL - N-channel 30 V 4.1 mΩ logic level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN4R3-30BL,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN4R3-30BL,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN4R3-30BL,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN4R3-30BL,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN4R3-30BL,118
MOSFET N-CH 30V 100A D2PAK

MOSFET N-CH 30V 100A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN4R3-30BL,118 1727-7116-2-ND 1352242-PSMN4R3-30BL,118 278-PSMN4R3-30BL,118 PSMN4R3-30BL,118
Product Name N-channel 30 V 4.1 mOhm logic level MOSFET in D2PAK Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 30 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Package Type SOT404 SOT404 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data