Nexperia B.V. N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN1R2-30YLDX

Description
250 A logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 250 A capability Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote
Description
250 A logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 250 A capability Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 package using NextPowerS3 technology. Rated for 250 A continuous drain current at 25 °C mounting base temperature and 194 W total power dissipation. Drain-source on-state resistance is 1.2 mΩ at 4.5 V gate drive and 25 °C. Junction temperature range is -55 °C to 175 °C. Features SchottkyPlus technology with < 1 µA leakage at 25 °C, superfast switching with soft-recovery, and low EMI due to reduced spiking and ringing. Optimized for 4.5 V gate drive and wave solderable with exposed leads. Qualified to 175 °C with clip-bonded construction and no wire bonds.

Datasheet Summary
Powered by GS/AI

N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 package using NextPowerS3 technology. Rated for 250 A continuous drain current at 25 °C mounting base temperature and 194 W total power dissipation. Drain-source on-state resistance is 1.2 mΩ at 4.5 V gate drive and 25 °C. Junction temperature range is -55 °C to 175 °C. Features SchottkyPlus technology with < 1 µA leakage at 25 °C, superfast switching with soft-recovery, and low EMI due to reduced spiking and ringing. Optimized for 4.5 V gate drive and wave solderable with exposed leads. Qualified to 175 °C with clip-bonded construction and no wire bonds.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology - PSMN1R2-30YLDX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
PSMN1R2-30YLDX
N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN1R2-30YLDX
250 A logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 250 A capability Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing

250 A logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.

Features and benefits

  • 250 A capability
  • Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery; s-factor > 1
  • Low spiking and ringing for low EMI designs
  • Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C
  • Optimised for 4.5 V gate drive
  • Low parasitic inductance and resistance
  • High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C
  • Wave solderable; exposed leads for optimal visual solder inspection

Applications

  • On-board DC-to-DC solutions for server and telecommunications
  • Secondary-side synchronous rectification in telecommunication applications
  • Voltage regulator modules (VRM)
  • Point-of-Load (POL) modules
  • Power delivery for V-core, ASIC, DDR, GPU, VGA and system components
  • Brushed and brushless motor control
  • Power OR-ing
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1860-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1860-6-ND
Single FETs, MOSFETs 1727-1860-6-ND
N-Channel 30V 100A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1860-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1860-1-ND
Single FETs, MOSFETs 1727-1860-1-ND
N-Channel 30V 100A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1860-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1860-2-ND
Single FETs, MOSFETs 1727-1860-2-ND
N-Channel 30V 100A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 250 A SOIC MOSFET Transistor
278-PSMN1R2-30YLDX
N-Channel 30 V 250 A SOIC MOSFET Transistor 278-PSMN1R2-30YLDX
PSMN1R2-30YLD - N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN1R2-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 250 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 250 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R2-30YLDX can be used for catalog matching and distributor lookup.

PSMN1R2-30YLD - N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN1R2-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 250 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 250 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R2-30YLDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - PSMN1R2-30YLDX - 733486-PSMN1R2-30YLDX - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - PSMN1R2-30YLDX
733486-PSMN1R2-30YLDX
FETs - Single - PSMN1R2-30YLDX 733486-PSMN1R2-30YLDX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 733486-PSMN1R2-30YLD X Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: LFPAK56, Power-SO8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: SC-100, SOT-669 Power Dissipation (Maximum): 194W Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 100A Rds On (Maximum) at Id, Vgs: 1.24mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 68nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4616pF at 15V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 733486-PSMN1R2-30YLDX
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: LFPAK56, Power-SO8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: SC-100, SOT-669
Power Dissipation (Maximum): 194W
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 100A
Rds On (Maximum) at Id, Vgs: 1.24mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 68nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4616pF at 15V

Buy Now
MOSFETs - 219343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219343
MOSFETs 219343
N-Channel MOSFET, 30V, 1.2A, SOT-23

N-Channel MOSFET, 30V, 1.2A, SOT-23

Supplier's Site
MOSFETs - 219341 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219341
MOSFETs 219341
N-Channel MOSFET, 30V, 1.2A, SOT-23

N-Channel MOSFET, 30V, 1.2A, SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN1R2-30YLDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN1R2-30YLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN1R2-30YLDX
MOSFET N-CH 30V 100A LFPAK56

MOSFET N-CH 30V 100A LFPAK56

Supplier's Site
Single FETs, MOSFETs - PSMN1R2-30YLDX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN1R2-30YLDX
Single FETs, MOSFETs PSMN1R2-30YLDX
MOSFET N-CH 30V 100A LFPAK56

MOSFET N-CH 30V 100A LFPAK56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 30V 1.2 mOhm logic level MOSFET

MOSFET N-CH 30V 1.2 mOhm logic level MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN1R2-30YLDX 1727-1860-6-ND 278-PSMN1R2-30YLDX 733486-PSMN1R2-30YLDX 219343 PSMN1R2-30YLDX PSMN1R2-30YLDX PSMN1R2-30YLDX
Product Name N-channel 30 V, 1.2 mΩ, 250 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology Single FETs, MOSFETs N-Channel 30 V 250 A SOIC MOSFET Transistor FETs - Single - PSMN1R2-30YLDX MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 250000 milliamps 100000 milliamps
VGS(off) 20 volts
PD 194 milliwatts 194000 milliwatts 194000 milliwatts
Unlock Full Specs
to access all available technical data