N-channel 30 V logic level MOSFET in LFPAK56 (SOT669) package, optimized for 4.5 V gate drive and featuring NextPowerS3 technology with Schottky-like performance and leakage below 1 µA at 25 °C. The device has a maximum drain-source on-state resistance of 2.4 mΩ at 10 V gate drive and 25 °C, and can handle continuous drain currents up to 100 A. It is qualified to 175 °C junction temperature and supports wave soldering with exposed leads for visual inspection.
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.
Features and benefits
Applications
PSMN2R4-30YLD/SOT669
PSMN2R4-30YLD/SOT669
PSMN2R4-30YLD/SOT669
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN2R4-30YLD/2X | 1727-PSMN2R4-30YLD/2XTR-ND |
| Product Name | N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 100000 milliamps | |
| VGS(off) | 20 volts |