Nexperia B.V. 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PUMB1/1X

Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2 NPN/NPN complement: PUMH1 Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design AEC-Q101 qualified Applications Low current peripheral drivers Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote Datasheet
Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2 NPN/NPN complement: PUMH1 Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design AEC-Q101 qualified Applications Low current peripheral drivers Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ - PUMB1/1X - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ
PUMB1/1X
50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PUMB1/1X
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2 NPN/NPN complement: PUMH1 Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design AEC-Q101 qualified Applications Low current peripheral drivers Control of IC inputs Replaces general-purpose transistors in digital applications

PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PUMD2

NPN/NPN complement: PUMH1

Features and benefits

  • 100 mA output current capability
  • Reduces component count
  • Built-in bias resistors
  • Reduces pick and place costs
  • Simplifies circuit design
  • AEC-Q101 qualified

Applications

  • Low current peripheral drivers
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PUMB1/1X
Product Name 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ
Package Type SOT363 SOT363
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
7 suppliers
60 V, 1 A PNP medium power transistors - BC52-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers