Nexperia B.V. N-channel 30 V, 0.87 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 PSMNR82-30YLEX

Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage < 1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V-20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage < 1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V-20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V ASFET for hotswap applications with enhanced safe operating area in LFPAK56 (SOT669) package, featuring a 0.87 mΩ typical drain-source on-state resistance at 25 °C, 330 A continuous drain current capability, and 268 W total power dissipation. The device includes a copper-clip design for low parasitic inductance, operates with a junction temperature up to 175 °C, and exhibits low gate leakage under 100 nA at 25 °C. It is qualified to IEC 60134 absolute maximum ratings and supports applications including hot-swap, e-fuse, DC switch, load switch, and battery protection.

Datasheet Summary
Powered by GS/AI

N-channel 30 V ASFET for hotswap applications with enhanced safe operating area in LFPAK56 (SOT669) package, featuring a 0.87 mΩ typical drain-source on-state resistance at 25 °C, 330 A continuous drain current capability, and 268 W total power dissipation. The device includes a copper-clip design for low parasitic inductance, operates with a junction temperature up to 175 °C, and exhibits low gate leakage under 100 nA at 25 °C. It is qualified to IEC 60134 absolute maximum ratings and supports applications including hot-swap, e-fuse, DC switch, load switch, and battery protection.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 0.87 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 - PSMNR82-30YLEX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 0.87 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56
PSMNR82-30YLEX
N-channel 30 V, 0.87 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 PSMNR82-30YLEX
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage < 1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V-20 V applications e-Fuse DC switch Load switch Battery protection

N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications.

Features and benefits

  • Fully optimized Safe Operating Area (SOA) for superior linear mode operation
  • Optimized for low RDSon / low I2R conduction losses
  • LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint
  • Low leakage < 1 µA at 25 °C
  • Copper-clip for low parasitic inductance and resistance
  • High reliability LFPAK package, qualified to 175 °C

Applications

  • Hot swap in 12 V-20 V applications
  • e-Fuse
  • DC switch
  • Load switch
  • Battery protection
Supplier's Site Datasheet
MOSFETs - 219340 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219340
MOSFETs 219340
N-Channel MOSFET, 30V, 8.2A, SOT-23

N-Channel MOSFET, 30V, 8.2A, SOT-23

Supplier's Site
MOSFETs - 219339 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219339
MOSFETs 219339
N-Channel MOSFET, 30V, 8.2A, SOT-23

N-Channel MOSFET, 30V, 8.2A, SOT-23

Supplier's Site
Single FETs, MOSFETs - 1727-PSMNR82-30YLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR82-30YLEXTR-ND
Single FETs, MOSFETs 1727-PSMNR82-30YLEXTR-ND
PSMNR82-30YLE/SOT669 /LFPAK

PSMNR82-30YLE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMNR82-30YLEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR82-30YLEXCT-ND
Single FETs, MOSFETs 1727-PSMNR82-30YLEXCT-ND
PSMNR82-30YLE/SOT669 /LFPAK

PSMNR82-30YLE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMNR82-30YLEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR82-30YLEXDKR-ND
Single FETs, MOSFETs 1727-PSMNR82-30YLEXDKR-ND
PSMNR82-30YLE/SOT669 /LFPAK

PSMNR82-30YLE/SOT669/LFPAK

Buy Now Datasheet
Mosfet, N-Ch, 30V, 330A, Sot-669 Rohs Compliant Nexperia - 62AK1904 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 330A, Sot-669 Rohs Compliant Nexperia
62AK1904
Mosfet, N-Ch, 30V, 330A, Sot-669 Rohs Compliant Nexperia 62AK1904
MOSFET, N-CH, 30V, 330A, SOT-669 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 330A, SOT-669 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMNR82-30YLEX 219340 1727-PSMNR82-30YLEXTR-ND 62AK1904
Product Name N-channel 30 V, 0.87 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 330A, Sot-669 Rohs Compliant Nexperia
Package Type SOT669 SOT669 LFPAK SC-100, SOT-669 TO-3
Unlock Full Specs
to access all available technical data