Nexperia B.V. N-channel 25 V, 0.63 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E PSMNR56-25YLEX

Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 25 V ASFET for hotswap applications with enhanced safe operating area in LFPAK56E (SOT1023) package, optimized for low R<sub>DSon</sub> and high reliability up to 175 °C. The device features a copper-clip package for low parasitic inductance, continuous drain current of 320 A at 25 °C, and a drain-source on-state resistance of 0.63 mΩ at 25 °C with V<sub>GS</sub> = 10 V. It is qualified to IEC 60134 for absolute maximum ratings, with a storage and junction temperature range of -55 °C to 175 °C, and supports peak avalanche energy of 7.2 J. The LFPAK56E package has a 30 mm² footprint and is suitable for hot-swap, e-fuse, and battery protection applications.

Datasheet Summary
Powered by GS/AI

N-channel 25 V ASFET for hotswap applications with enhanced safe operating area in LFPAK56E (SOT1023) package, optimized for low R<sub>DSon</sub> and high reliability up to 175 °C. The device features a copper-clip package for low parasitic inductance, continuous drain current of 320 A at 25 °C, and a drain-source on-state resistance of 0.63 mΩ at 25 °C with V<sub>GS</sub> = 10 V. It is qualified to IEC 60134 for absolute maximum ratings, with a storage and junction temperature range of -55 °C to 175 °C, and supports peak avalanche energy of 7.2 J. The LFPAK56E package has a 30 mm² footprint and is suitable for hot-swap, e-fuse, and battery protection applications.

Suppliers

Company
Product
Description
Supplier Links
N-channel 25 V, 0.63 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E - PSMNR56-25YLEX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 25 V, 0.63 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E
PSMNR56-25YLEX
N-channel 25 V, 0.63 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E PSMNR56-25YLEX
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection

N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications.

Features and benefits

  • Fully optimized Safe Operating Area (SOA) for superior linear mode operation
  • Optimized for low RDSon / low I2R conduction losses
  • LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint
  • Low leakage <1 µA at 25 °C
  • Copper-clip for low parasitic inductance and resistance
  • High reliability LFPAK package, qualified to 175 °C

Applications

  • Hot swap in 12 V - 20 V applications
  • e-Fuse
  • DC switch
  • Load switch
  • Battery protection
Supplier's Site Datasheet
MOSFETs - 219476 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219476
MOSFETs 219476
N-Channel MOSFET, 25V, 5.6A, SOT-23

N-Channel MOSFET, 25V, 5.6A, SOT-23

Supplier's Site
MOSFETs - 219477 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219477
MOSFETs 219477
N-Channel MOSFET, 25V, 5.6A, SOT-23

N-Channel MOSFET, 25V, 5.6A, SOT-23

Supplier's Site
Single FETs, MOSFETs - 1727-PSMNR56-25YLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR56-25YLEXTR-ND
Single FETs, MOSFETs 1727-PSMNR56-25YLEXTR-ND
PSMNR56-25YLE/SOT102 3/4 LEADS

PSMNR56-25YLE/SOT1023/4 LEADS

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number PSMNR56-25YLEX 219476 1727-PSMNR56-25YLEXTR-ND
Product Name N-channel 25 V, 0.63 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E MOSFETs Single FETs, MOSFETs
Package Type SOT1023 SOT1023 LFPAK SOT-1023, 4-LFPAK
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK765R3-40E,118 - 1025288-BUK765R3-40E,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 137000 milliwatts
View Details
6 suppliers
40 V, N-channel Trench MOSFET - BUK7D25-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
8 suppliers
N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 - BUK7Y38-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 30000 milliamps
View Details
8 suppliers
60 V, dual N-channel Trench MOSFET - BSS138AKRA-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
2 suppliers