Nexperia B.V. N-channel 100V 6.8 mOhm standard level MOSFET in D2PAK. PSMN7R0-100BS,118

Description
Standard level N-channel MOSFET in D2PAK package qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive Applications DC-to-DC converters Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in D2PAK package qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive Applications DC-to-DC converters Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100V MOSFET with a 6.8 mΩ on-state resistance in D2PAK package, qualified for junction temperatures up to 175°C. Continuous drain current is rated at 100 A at 25°C mounting base temperature, with total power dissipation reaching 269 W. The device supports non-repetitive avalanche energy up to 315 mJ at 100V and is suitable for DC-to-DC converters, motor control, load switching, and server power supplies. The D2PAK package has three leads, with the mounting base connected internally to the drain.

Datasheet Summary
Powered by GS/AI

N-channel 100V MOSFET with a 6.8 mΩ on-state resistance in D2PAK package, qualified for junction temperatures up to 175°C. Continuous drain current is rated at 100 A at 25°C mounting base temperature, with total power dissipation reaching 269 W. The device supports non-repetitive avalanche energy up to 315 mJ at 100V and is suitable for DC-to-DC converters, motor control, load switching, and server power supplies. The D2PAK package has three leads, with the mounting base connected internally to the drain.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100V 6.8 mOhm standard level MOSFET in D2PAK. - PSMN7R0-100BS,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100V 6.8 mOhm standard level MOSFET in D2PAK.
PSMN7R0-100BS,118
N-channel 100V 6.8 mOhm standard level MOSFET in D2PAK. PSMN7R0-100BS,118
Standard level N-channel MOSFET in D2PAK package qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive Applications DC-to-DC converters Load switching Motor control Server power supplies

Standard level N-channel MOSFET in D2PAK package qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Suitable for standard level gate drive

Applications

  • DC-to-DC converters
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7214-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7214-2-ND
Single FETs, MOSFETs 1727-7214-2-ND
N-Channel 100V 100A (Tc) 269W (Tc) Surface Mount D2PAK

N-Channel 100V 100A (Tc) 269W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7214-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7214-6-ND
Single FETs, MOSFETs 1727-7214-6-ND
N-Channel 100V 100A (Tc) 269W (Tc) Surface Mount D2PAK

N-Channel 100V 100A (Tc) 269W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7214-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7214-1-ND
Single FETs, MOSFETs 1727-7214-1-ND
N-Channel 100V 100A (Tc) 269W (Tc) Surface Mount D2PAK

N-Channel 100V 100A (Tc) 269W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
278-PSMN7R0-100BS,118
N-Channel 100V MOSFET Transistor 278-PSMN7R0-100BS,118
PSMN7R0-100BS - N-channel 100V 6.8 mΩ standard level MOSFET in D2PAK. D2PAK 3-Pin Product overview: PSMN7R0-100BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R0-100BS,11 8 can be used for catalog matching and distributor lookup.

PSMN7R0-100BS - N-channel 100V 6.8 mΩ standard level MOSFET in D2PAK. D2PAK 3-Pin Product overview: PSMN7R0-100BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R0-100BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100BS,118 - 1090436-PSMN7R0-100BS,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100BS,118
1090436-PSMN7R0-100BS,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100BS,118 1090436-PSMN7R0-100BS,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090436-PSMN7R0-100B S,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 269W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 125nC @ 10V Max Input Capacitance: 6686pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090436-PSMN7R0-100BS,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 269W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 125nC @ 10V
Max Input Capacitance: 6686pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN7R0-100BS,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN7R0-100BS,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN7R0-100BS,118
MOSFET N-CH 100V 100A D2PAK

MOSFET N-CH 100V 100A D2PAK

Supplier's Site
Mosfet, N-Ch, 100V, 100A, To-263 Rohs Compliant Nexperia - 74AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 100A, To-263 Rohs Compliant Nexperia
74AH1206
Mosfet, N-Ch, 100V, 100A, To-263 Rohs Compliant Nexperia 74AH1206
MOSFET, N-CH, 100V, 100A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 100A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN7R0-100BS,118 1727-7214-2-ND 278-PSMN7R0-100BS,118 1090436-PSMN7R0-100BS,118 PSMN7R0-100BS,118 74AH1206
Product Name N-channel 100V 6.8 mOhm standard level MOSFET in D2PAK. Single FETs, MOSFETs N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100BS,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 100A, To-263 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
Package Type SOT404 SOT404 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK 6686 pF @ 50 V TO-3; TO-263; TO-252 (DPAK)
Polarity N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data