Nexperia B.V. N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN2R4-30YLDX

Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control
Request a Quote
Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in LFPAK56 (SOT669) package, optimized for 4.5 V gate drive with NextPowerS3 technology featuring Schottky-like performance and leakage under 1 µA at 25 °C. Rated for continuous drain current of 100 A and total power dissipation of 106 W at 25 °C mounting base temperature. Drain-source on-resistance is 2.4 mΩ at 10 V gate voltage and 25 °C, rising to 4 mΩ at 150 °C. Operating junction temperature range is -55 °C to 175 °C. Package is clip bonded, solder die attach, wave solderable, and meets IEC 60134 Absolute Maximum Rating System. Rated for non-repetitive avalanche energy of 217 mJ with 100% production testing.

Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in LFPAK56 (SOT669) package, optimized for 4.5 V gate drive with NextPowerS3 technology featuring Schottky-like performance and leakage under 1 µA at 25 °C. Rated for continuous drain current of 100 A and total power dissipation of 106 W at 25 °C mounting base temperature. Drain-source on-resistance is 2.4 mΩ at 10 V gate voltage and 25 °C, rising to 4 mΩ at 150 °C. Operating junction temperature range is -55 °C to 175 °C. Package is clip bonded, solder die attach, wave solderable, and meets IEC 60134 Absolute Maximum Rating System. Rated for non-repetitive avalanche energy of 217 mJ with 100% production testing.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology - PSMN2R4-30YLDX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology
PSMN2R4-30YLDX
N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN2R4-30YLDX
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control

Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.

Features and benefits

  • Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery; s-factor > 1
  • Low spiking and ringing for low EMI designs
  • Unique “SchottkyPlus” technology; Schottky-like performance with < 1µA leakage at 25 °C
  • Optimised for 4.5 V gate drive
  • Low parasitic inductance and resistance
  • High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C
  • Wave solderable; exposed leads for optimal visual solder inspection

Applications

  • On-board DC-to-DC solutions for server and telecommunications
  • Secondary-side synchronous rectification in telecommunication applications
  • Voltage regulator modules (VRM)
  • Point-of-Load (POL) modules
  • Power delivery for V-core, ASIC, DDR, GPU, VGA and system components
  • Brushed and brushless motor control
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R4-30YLDX - 792622-PSMN2R4-30YLDX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R4-30YLDX
792622-PSMN2R4-30YLDX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R4-30YLDX 792622-PSMN2R4-30YLDX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792622-PSMN2R4-30YLD X Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: PSMN2R4-30YLD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 31.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2256pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 106W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): RJK0328DPB-01#J0; RJK0329DPB-00-J0; RJK0328DPB-01-J0; RJK0328DPB-00-J0; Introduction Date: July 28, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 792622-PSMN2R4-30YLDX
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: PSMN2R4-30YLD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: LFPAK56, Power-SO8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 31.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2256pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 106W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): RJK0328DPB-01#J0; RJK0329DPB-00-J0; RJK0328DPB-01-J0; RJK0328DPB-00-J0;
Introduction Date: July 28, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 219373 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219373
MOSFETs 219373
N-Channel MOSFET, 30V, 2.4A, SOT-23

N-Channel MOSFET, 30V, 2.4A, SOT-23

Supplier's Site
MOSFETs - 219375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219375
MOSFETs 219375
N-Channel MOSFET, 30V, 2.4A, SOT-23

N-Channel MOSFET, 30V, 2.4A, SOT-23

Supplier's Site
Single FETs, MOSFETs - 1727-1792-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1792-2-ND
Single FETs, MOSFETs 1727-1792-2-ND
N-Channel 30V 100A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1792-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1792-1-ND
Single FETs, MOSFETs 1727-1792-1-ND
N-Channel 30V 100A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1792-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1792-6-ND
Single FETs, MOSFETs 1727-1792-6-ND
N-Channel 30V 100A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V SOIC MOSFET Transistor
278-PSMN2R4-30YLDX
N-Channel 30 V SOIC MOSFET Transistor 278-PSMN2R4-30YLDX
PSMN2R4-30YLD - N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN2R4-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R4-30YLDX can be used for catalog matching and distributor lookup.

PSMN2R4-30YLD - N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN2R4-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R4-30YLDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN2R4-30YLDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN2R4-30YLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN2R4-30YLDX
MOSFET N-CH 30V 100A LFPAK56

MOSFET N-CH 30V 100A LFPAK56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Channel 2.4mOhm

MOSFET 30V N-Channel 2.4mOhm

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN2R4-30YLDX 792622-PSMN2R4-30YLDX 219373 1727-1792-2-ND 278-PSMN2R4-30YLDX PSMN2R4-30YLDX PSMN2R4-30YLDX
Product Name N-channel 30 V, 2.4 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R4-30YLDX MOSFETs Single FETs, MOSFETs N-Channel 30 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 100000 milliamps
VGS(off) 20 volts
PD 106 milliwatts 106000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846BSHX - Rochester Electronics
Specs
Polarity NPN
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers