Nexperia B.V. N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK PSMN7R6-100BSEJ

Description
Standard level N-channel MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN7R6-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, whilst offering a low RDS(on) characteristic to keep temperatures down and efficiency up in continued use. Ideal for telecommunication systems based on a 48 V backplane / supply rail. Features and benefits Enhanced forward biased safe operating area for superior linear mode operation Very low RDS(on) for low conduction losses Applications Electronic fuse Hot swap Load switch Soft start
Request a Quote
Description
Standard level N-channel MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN7R6-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, whilst offering a low RDS(on) characteristic to keep temperatures down and efficiency up in continued use. Ideal for telecommunication systems based on a 48 V backplane / supply rail. Features and benefits Enhanced forward biased safe operating area for superior linear mode operation Very low RDS(on) for low conduction losses Applications Electronic fuse Hot swap Load switch Soft start
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in a D2PAK package with a drain-source on-state resistance of 6.5 to 7.6 mΩ at 25 °C, qualified to 175 °C junction temperature. The device supports continuous drain current up to 75 A and has a non-repetitive avalanche energy rating of 426 mJ. It is designed for hot swap, load switch, electronic fuse, and soft start applications in 48 V systems. The package is a surface-mounted D2PAK (SOT404) with the drain connected to the mounting base. The part meets IEC 60134 for absolute maximum ratings and is not qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in a D2PAK package with a drain-source on-state resistance of 6.5 to 7.6 mΩ at 25 °C, qualified to 175 °C junction temperature. The device supports continuous drain current up to 75 A and has a non-repetitive avalanche energy rating of 426 mJ. It is designed for hot swap, load switch, electronic fuse, and soft start applications in 48 V systems. The package is a surface-mounted D2PAK (SOT404) with the drain connected to the mounting base. The part meets IEC 60134 for absolute maximum ratings and is not qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK - PSMN7R6-100BSEJ - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK
PSMN7R6-100BSEJ
N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK PSMN7R6-100BSEJ
Standard level N-channel MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN7R6-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, whilst offering a low RDS(on) characteristic to keep temperatures down and efficiency up in continued use. Ideal for telecommunication systems based on a 48 V backplane / supply rail. Features and benefits Enhanced forward biased safe operating area for superior linear mode operation Very low RDS(on) for low conduction losses Applications Electronic fuse Hot swap Load switch Soft start

Standard level N-channel MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN7R6-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, whilst offering a low RDS(on) characteristic to keep temperatures down and efficiency up in continued use. Ideal for telecommunication systems based on a 48 V backplane / supply rail.

Features and benefits

  • Enhanced forward biased safe operating area for superior linear mode operation
  • Very low RDS(on) for low conduction losses

Applications

  • Electronic fuse
  • Hot swap
  • Load switch
  • Soft start
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100 V MOSFET Transistor
278-PSMN7R6-100BSEJ
N-Channel 100 V MOSFET Transistor 278-PSMN7R6-100BSEJ
PSMN7R6-100BSE - N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN7R6-100BSEJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R6-100BSEJ can be used for catalog matching and distributor lookup.

PSMN7R6-100BSE - N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN7R6-100BSEJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R6-100BSEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1211498-PSMN7R6-100BSEJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1211498-PSMN7R6-100BSEJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1211498-PSMN7R6-100BSEJ
Win Source Part Number: 1211498-PSMN7R6-100B SEJ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 75A (Tj) Rds On (Max) @ Id, Vgs: 7.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 296W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7110 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-1104-1,1727-110 4-2,568-10259-2,568- 10259-1,934067543118 ,PSMN7R6-100BSEJ-ND, 568-10259-6-ND,568-1 0259-1-ND,1727-1104- 6,568-10259-2-ND,568 -10259-6 Base Product Number: PSMN7R6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1211498-PSMN7R6-100BSEJ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tj)
Rds On (Max) @ Id, Vgs: 7.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 296W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7110 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-1104-1,1727-1104-2,568-10259-2,568-10259-1,934067543118,PSMN7R6-100BSEJ-ND,568-10259-6-ND,568-10259-1-ND,1727-1104-6,568-10259-2-ND,568-10259-6
Base Product Number: PSMN7R6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1104-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1104-1-ND
Single FETs, MOSFETs 1727-1104-1-ND
N-Channel 100V 75A (Tj) 296W (Tc) Surface Mount D2PAK

N-Channel 100V 75A (Tj) 296W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1104-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1104-6-ND
Single FETs, MOSFETs 1727-1104-6-ND
N-Channel 100V 75A (Tj) 296W (Tc) Surface Mount D2PAK

N-Channel 100V 75A (Tj) 296W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1104-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1104-2-ND
Single FETs, MOSFETs 1727-1104-2-ND
N-Channel 100V 75A (Tj) 296W (Tc) Surface Mount D2PAK

N-Channel 100V 75A (Tj) 296W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - PSMN7R6-100BSEJ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN7R6-100BSEJ
Single FETs, MOSFETs PSMN7R6-100BSEJ
MOSFET N-CH 100V 75A D2PAK

MOSFET N-CH 100V 75A D2PAK

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 75A, To-263 Rohs Compliant Nexperia - 24AJ1714 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 75A, To-263 Rohs Compliant Nexperia
24AJ1714
Mosfet, N Ch, 100V, 75A, To-263 Rohs Compliant Nexperia 24AJ1714
MOSFET, N CH, 100V, 75A, TO-263 ROHS COMPLIANT: YES

MOSFET, N CH, 100V, 75A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN7R6-100BSEJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN7R6-100BSEJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN7R6-100BSEJ
MOSFET N-CH 100V 75A D2PAK

MOSFET N-CH 100V 75A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 100 V 7.6 mo FET

MOSFET N-channel 100 V 7.6 mo FET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN7R6-100BSEJ 278-PSMN7R6-100BSEJ 1211498-PSMN7R6-100BSEJ 1727-1104-1-ND PSMN7R6-100BSEJ 24AJ1714 PSMN7R6-100BSEJ PSMN7R6-100BSEJ
Product Name N-channel 100 V 7.6 mΩ standard level MOSFET in D2PAK N-Channel 100 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 100V, 75A, To-263 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 75000 milliamps 75000 milliamps
VGS(off) 20 volts
PD 296 milliwatts 296000 milliwatts 296000 milliwatts
Unlock Full Specs
to access all available technical data