Nexperia B.V. Single FETs, MOSFETs PSMN1R5-40YSD/2X

Description
PSMN1R5-40YSD/SOT669 /LFPAK
Request a Quote
Description
PSMN1R5-40YSD/SOT669 /LFPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 1.5 mΩ, 240 A MOSFET in LFPAK56 (SOT669) package using NextPower-S3 Schottky-Plus technology, rated for continuous drain current of 240 A at 25 °C and total power dissipation of 238 W. The device features avalanche ruggedness with 100% tested I_AS of 190 A, low R_DSon of 1.3 to 1.5 mΩ at 25 °C, and a Schottky-Plus body diode with soft recovery. It operates with a junction temperature range of -55 °C to 175 °C and meets IEC 60134 absolute maximum ratings. The exposed-pad surface-mount package supports wave and reflow soldering with low parasitic inductance and resistance.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 1.5 mΩ, 240 A MOSFET in LFPAK56 (SOT669) package using NextPower-S3 Schottky-Plus technology, rated for continuous drain current of 240 A at 25 °C and total power dissipation of 238 W. The device features avalanche ruggedness with 100% tested I_AS of 190 A, low R_DSon of 1.3 to 1.5 mΩ at 25 °C, and a Schottky-Plus body diode with soft recovery. It operates with a junction temperature range of -55 °C to 175 °C and meets IEC 60134 absolute maximum ratings. The exposed-pad surface-mount package supports wave and reflow soldering with low parasitic inductance and resistance.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-PSMN1R5-40YSD/2XTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN1R5-40YSD/2XTR-ND
Single FETs, MOSFETs 1727-PSMN1R5-40YSD/2XTR-ND
PSMN1R5-40YSD/SOT669 /LFPAK

PSMN1R5-40YSD/SOT669/LFPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1727-PSMN1R5-40YSD/2XTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type TO-247; TO-247-3
View Details
3 suppliers
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers