Nexperia B.V. N-channel LFPAK 80 V 45 mOhm standard level MOSFET PSMN045-80YS,115

Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK package rated for 80 V drain-source voltage and 45 mΩ drain-source on-state resistance at 25°C. The device supports a continuous drain current of 24 A at 25°C and 17 A at 100°C, with a total power dissipation of 56 W. Junction temperature ranges from -55°C to 175°C. Thermal resistance from junction to mounting base is 1.9 to 2.7 K/W. The LFPAK (SOT669) package measures 5.0 mm × 6.2 mm with a height of 1.20 mm. A non-repetitive avalanche energy rating of 18 mJ is specified. The part is qualified for industrial, communications, and domestic applications but is not automotive qualified.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK package rated for 80 V drain-source voltage and 45 mΩ drain-source on-state resistance at 25°C. The device supports a continuous drain current of 24 A at 25°C and 17 A at 100°C, with a total power dissipation of 56 W. Junction temperature ranges from -55°C to 175°C. Thermal resistance from junction to mounting base is 1.9 to 2.7 K/W. The LFPAK (SOT669) package measures 5.0 mm × 6.2 mm with a height of 1.20 mm. A non-repetitive avalanche energy rating of 18 mJ is specified. The part is qualified for industrial, communications, and domestic applications but is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
N-channel LFPAK 80 V 45 mOhm standard level MOSFET - PSMN045-80YS,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel LFPAK 80 V 45 mOhm standard level MOSFET
PSMN045-80YS,115
N-channel LFPAK 80 V 45 mOhm standard level MOSFET PSMN045-80YS,115
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies

Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • High efficiency gains in switching power converters
  • Improved mechanical and thermal characteristics
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • DC-to-DC converters
  • Lithium-ion battery protection
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-PSMN045-80YS,115
N-Channel 80 V SOIC MOSFET Transistor 278-PSMN045-80YS,115
PSMN045-80YS - N-channel LFPAK 80 V 45 mΩ standard level MOSFET SOIC 4-Pin Product overview: PSMN045-80YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN045-80YS,115 can be used for catalog matching and distributor lookup.

PSMN045-80YS - N-channel LFPAK 80 V 45 mΩ standard level MOSFET SOIC 4-Pin Product overview: PSMN045-80YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN045-80YS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4630-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4630-2-ND
Single FETs, MOSFETs 1727-4630-2-ND
N-Channel 80V 24A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 24A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4630-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4630-1-ND
Single FETs, MOSFETs 1727-4630-1-ND
N-Channel 80V 24A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 24A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4630-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4630-6-ND
Single FETs, MOSFETs 1727-4630-6-ND
N-Channel 80V 24A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 24A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN045-80YS,115 - 1090354-PSMN045-80YS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN045-80YS,115
1090354-PSMN045-80YS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN045-80YS,115 1090354-PSMN045-80YS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090354-PSMN045-80YS ,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 12.5nC @ 10V Max Input Capacitance: 675pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): PSMN045-80YS; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090354-PSMN045-80YS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 675pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): PSMN045-80YS;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN045-80YS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN045-80YS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN045-80YS,115
MOSFET N-CH 80V 24A LFPAK56

MOSFET N-CH 80V 24A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN045-80YS,115 278-PSMN045-80YS,115 1727-4630-2-ND 1090354-PSMN045-80YS,115 PSMN045-80YS,115
Product Name N-channel LFPAK 80 V 45 mOhm standard level MOSFET N-Channel 80 V SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN045-80YS,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Package Type SOT669 SOT669 SC-100, SOT-669 SOT3; LFPAK56, Power-SO8 Surface Mount
Polarity N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data