N-channel MOSFET for high power industrial and consumer applications, rated for 100 V drain-source voltage and 355 A continuous drain current. Packaged in a CCPAK1212i (SOT8005A) surface mount package measuring 12 mm × 12 mm × 2.5 mm with a 2.0 mm pitch and inverted configuration for top-side cooling. Features a typical on-state resistance of 1.07 mΩ at 25 °C, avalanche energy rating of 1130 mJ, and is qualified to 175 °C junction temperature. RoHS compliant and 100% avalanche tested.
NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for high power industrial and consumer applications.
Features and benefits
Applications
NEXTPOWER 100 V, 1.35 MOHM, N-CH
NEXTPOWER 100 V, 1.35 MOHM, N-CH
NEXTPOWER 100 V, 1.35 MOHM, N-CH
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN1R4-100CSFJ | 1727-PSMN1R4-100CSFJCT-ND |
| Product Name | NextPower 100 V, 1.35 mOhm, N-channel MOSFET in CCPAK1212i package | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 100 volts | |
| IDSS | 355000 milliamps | |
| VGS(off) | 20 volts |