N-channel 40 V MOSFET in D2PAK package with a drain-source on-state resistance of 7.6 mΩ at 25 °C and 10 V gate-source voltage, capable of continuous drain current up to 77 A at 25 °C and power dissipation of 86 W. The device has a non-repetitive avalanche energy rating of 43 mJ, a junction temperature range of -55 °C to 175 °C, and a maximum storage temperature of 175 °C. Thermal resistance from junction to mounting base is 1.2 to 1.74 K/W. The package is SOT404 (D2PAK) with dimensions of 15.8 mm length, 10.3 mm width, and 4.5 mm height. The device is qualified to IEC 60134 and suitable for industrial, communications, and domestic equipment applications.
Standard level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.
Features and benefits
Applications
N-Channel 40V 77A (Tc) 86W (Tc) Surface Mount D2PAK
N-Channel 40V 77A (Tc) 86W (Tc) Surface Mount D2PAK
N-Channel 40V 77A (Tc) 86W (Tc) Surface Mount D2PAK
40V 77A N-CH Power MOSFET D2PAK Surface Mount Product overview: PSMN8R0-40BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R0-40BS,118
MOSFET, N CHANNEL, 40V, 77A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:77A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N-CH 40V 77A D2PAK
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PSMN8R0-40BS,118 | 1727-7216-6-ND | 278-PSMN8R0-40BS,118 | 96T7359 | PSMN8R0-40BS,118 |
| Product Name | N-channel 40 V 7.6 mOhm standard level MOSFET in D2PAK | Single FETs, MOSFETs | SMD 40V 77A MOSFET Transistor | Mosfet, N Channel, 40V, 77A, D2Pak; Channel Type Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| Package Type | SOT404 SOT404 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Polarity | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts |