N-channel 25 V logic level MOSFET in LFPAK56 (SOT669) package using NextPowerS3 technology, optimized for 4.5 V gate drive. The device features ultra-low gate charge, superfast switching with soft-recovery, and Schottky-like performance with less than 1 µA leakage at 25 °C. It has a drain-source on-state resistance of 6.75 mΩ at 10 V gate drive and 25 °C, with continuous drain current rating of 61 A at 25 °C and total power dissipation of 43 W. The package is clip bonded and solder die attach, qualified to 175 °C, and wave solderable with exposed leads for visual inspection. Applications include DC:DC conversion, synchronous rectification, VRM, POL, and motor control. The device meets IEC 60134 absolute maximum ratings and has avalanche energy rating of 50.9 mJ.
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.
Features and benefits
Applications
N-Channel MOSFET, 25V, 6.0A, SOT-23
N-Channel MOSFET, 25V, 6.0A, SOT-23
N-Channel 25V 61A (Tc) 43W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 25V 61A (Tc) 43W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 25V 61A (Tc) 43W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 25V 61A LFPAK56
MOSFET PSMN6R0-25YLD/LFPAK/
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN6R0-25YLDX | 219495 | 1727-2500-2-ND | PSMN6R0-25YLDX | PSMN6R0-25YLDX |
| Product Name | N-channel 25 V, 6.75 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 25 volts | ||||
| IDSS | 61000 milliamps | ||||
| VGS(off) | 20 volts | ||||
| PD | 43 milliwatts |