Nexperia B.V. N-channel 30 V, 0.70 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E PSMNR67-30YLEX

Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V-20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote Datasheet
Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V-20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 0.70 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E - PSMNR67-30YLEX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 0.70 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E
PSMNR67-30YLEX
N-channel 30 V, 0.70 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E PSMNR67-30YLEX
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V-20 V applications e-Fuse DC switch Load switch Battery protection

N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications.

Features and benefits

  • Fully optimized Safe Operating Area (SOA) for superior linear mode operation
  • Optimized for low RDSon / low I2R conduction losses
  • LFPAK56E package for applications that demand the highest performance and reliability in a 30 mm2 footprint
  • Low leakage <1 µA at 25 °C
  • Copper-clip for low parasitic inductance and resistance
  • High reliability LFPAK package, qualified to 175 °C

Applications

  • Hot swap in 12 V-20 V applications
  • e-Fuse
  • DC switch
  • Load switch
  • Battery protection
Supplier's Site Datasheet
MOSFETs - 219326 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219326
MOSFETs 219326
N-Channel MOSFET, 30V, 6.7A, SOT-23

N-Channel MOSFET, 30V, 6.7A, SOT-23

Supplier's Site
MOSFETs - 219325 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219325
MOSFETs 219325
N-Channel MOSFET, 30V, 6.7A, SOT-23

N-Channel MOSFET, 30V, 6.7A, SOT-23

Supplier's Site
Single FETs, MOSFETs - 1727-PSMNR67-30YLEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR67-30YLEXDKR-ND
Single FETs, MOSFETs 1727-PSMNR67-30YLEXDKR-ND
PSMNR67-30YLE/SOT102 3/4 LEADS

PSMNR67-30YLE/SOT1023/4 LEADS

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMNR67-30YLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR67-30YLEXTR-ND
Single FETs, MOSFETs 1727-PSMNR67-30YLEXTR-ND
PSMNR67-30YLE/SOT102 3/4 LEADS

PSMNR67-30YLE/SOT1023/4 LEADS

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMNR67-30YLEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR67-30YLEXCT-ND
Single FETs, MOSFETs 1727-PSMNR67-30YLEXCT-ND
PSMNR67-30YLE/SOT102 3/4 LEADS

PSMNR67-30YLE/SOT1023/4 LEADS

Buy Now Datasheet
Mosfet, N-Ch, 30V, 365A, Sot-1023 Rohs Compliant Nexperia - 61AK9892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 365A, Sot-1023 Rohs Compliant Nexperia
61AK9892
Mosfet, N-Ch, 30V, 365A, Sot-1023 Rohs Compliant Nexperia 61AK9892
MOSFET, N-CH, 30V, 365A, SOT-1023 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 365A, SOT-1023 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMNR67-30YLEX 219326 1727-PSMNR67-30YLEXDKR-ND 61AK9892
Product Name N-channel 30 V, 0.70 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56E MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 365A, Sot-1023 Rohs Compliant Nexperia
Package Type SOT1023 SOT1023 LFPAK SOT-1023, 4-LFPAK TO-3
Unlock Full Specs
to access all available technical data