Dual standard level N-channel MOSFET in an LFPAK56D (SOT1205) package using TrenchMOS technology, rated for 40 V drain-source voltage and 30 A continuous drain current at 25 °C, with a maximum power dissipation of 53 W. The device features a drain-source on-state resistance of 7 to 8.5 mΩ at 25 °C and 13.8 to 16.7 mΩ at 175 °C, and is qualified for operation up to 175 °C junction temperature with non-repetitive avalanche energy capability of 84 mJ.
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 40V 30A LFPAK56D
MOSFET 2N-CH 40V 30A LFPAK56D
MOSFET 2N-CH 40V 30A LFPAK56D
MOSFET, N-CH, 40V, 30A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN8R5-40HSX | 1727-PSMN8R5-40HSXCT-ND | 61AK9912 |
| Product Name | N-channel 40 V, 8.5 mOhm, standard level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 40V, 30A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| IDSS | 30000 milliamps | ||
| VGS(off) | 20 volts |