Nexperia B.V. N-channel 100 V, 3.95 mΩ, standard level MOSFET in D2PAK PSMN3R7-100BSEJ

Description
Standard level gate drive N-channel enhancement mode MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN3R7-100BSE delivers very low RDSon and a very strong linear-mode (SOA) performance. PSMN3R7-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, low RDSon to minimize I2R losses and deliver optimum efficiency when turned fully ON. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Low RDSon for low I2R conduction losses Applications Hot swap Load switch Soft start E-fuse Telecommunication systems based on a 48 V backplane/supply rail
Request a Quote
Description
Standard level gate drive N-channel enhancement mode MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN3R7-100BSE delivers very low RDSon and a very strong linear-mode (SOA) performance. PSMN3R7-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, low RDSon to minimize I2R losses and deliver optimum efficiency when turned fully ON. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Low RDSon for low I2R conduction losses Applications Hot swap Load switch Soft start E-fuse Telecommunication systems based on a 48 V backplane/supply rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in a D2PAK (SOT404) package with a maximum drain-source voltage of 100 V, continuous drain current of 120 A, peak drain current of 780 A, and total power dissipation of 405 W. The drain-source on-state resistance is 3.36 mΩ to 3.95 mΩ at 25 °C, with an avalanche energy rating of 542 mJ. The junction temperature range is -55 °C to 175 °C, and the device is qualified to 175 °C. Applications include hot swap, load switch, soft start, e-fuse, and 48 V telecommunication systems.

Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in a D2PAK (SOT404) package with a maximum drain-source voltage of 100 V, continuous drain current of 120 A, peak drain current of 780 A, and total power dissipation of 405 W. The drain-source on-state resistance is 3.36 mΩ to 3.95 mΩ at 25 °C, with an avalanche energy rating of 542 mJ. The junction temperature range is -55 °C to 175 °C, and the device is qualified to 175 °C. Applications include hot swap, load switch, soft start, e-fuse, and 48 V telecommunication systems.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 3.95 mΩ, standard level MOSFET in D2PAK - PSMN3R7-100BSEJ - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 3.95 mΩ, standard level MOSFET in D2PAK
PSMN3R7-100BSEJ
N-channel 100 V, 3.95 mΩ, standard level MOSFET in D2PAK PSMN3R7-100BSEJ
Standard level gate drive N-channel enhancement mode MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN3R7-100BSE delivers very low RDSon and a very strong linear-mode (SOA) performance. PSMN3R7-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, low RDSon to minimize I2R losses and deliver optimum efficiency when turned fully ON. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Low RDSon for low I2R conduction losses Applications Hot swap Load switch Soft start E-fuse Telecommunication systems based on a 48 V backplane/supply rail

Standard level gate drive N-channel enhancement mode MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN3R7-100BSE delivers very low RDSon and a very strong linear-mode (SOA) performance.

PSMN3R7-100BSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn on, low RDSon to minimize I2R losses and deliver optimum efficiency when turned fully ON.

Features and benefits

  • Fully optimized Safe Operating Area (SOA) for superior linear mode operation
  • Low RDSon for low I2R conduction losses

Applications

  • Hot swap
  • Load switch
  • Soft start
  • E-fuse
  • Telecommunication systems based on a 48 V backplane/supply rail
Supplier's Site Datasheet
Singapore, Singapore
100V 120A MOSFET Transistor
278-PSMN3R7-100BSEJ
100V 120A MOSFET Transistor 278-PSMN3R7-100BSEJ
MOSFET N-CH 100V 120A D2PAK Product overview: PSMN3R7-100BSEJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R7-100BSEJ can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A D2PAK Product overview: PSMN3R7-100BSEJ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R7-100BSEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R7-100BSEJ - 890307-PSMN3R7-100BSEJ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R7-100BSEJ
890307-PSMN3R7-100BSEJ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R7-100BSEJ 890307-PSMN3R7-100BSEJ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890307-PSMN3R7-100BS EJ Operating Temperature Range: 175°C (TJ) Features: N-Channel 100 V 120A (Ta) 405W (Ta) Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: PSMN3R7 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-PSMN3R7-100BSEJ CT, 934660326118, PSMN3R7-100BSEJ-ND, 1727-PSMN3R7-100BSEJ TR, 1727-PSMN3R7-100BSEJ DKR

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890307-PSMN3R7-100BSEJ
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 100 V 120A (Ta) 405W (Ta) Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN3R7
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-PSMN3R7-100BSEJCT, 934660326118, PSMN3R7-100BSEJ-ND, 1727-PSMN3R7-100BSEJTR, 1727-PSMN3R7-100BSEJDKR

Buy Now Datasheet
MOSFETs - 219347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219347
MOSFETs 219347
Nexperia PSMN3R7-100BSEJ MOSFET

Nexperia PSMN3R7-100BSEJ MOSFET

Supplier's Site
MOSFETs - 219348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219348
MOSFETs 219348
Nexperia PSMN3R7-100BSEJ MOSFET

Nexperia PSMN3R7-100BSEJ MOSFET

Supplier's Site
Single FETs, MOSFETs - 1727-PSMN3R7-100BSEJTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN3R7-100BSEJTR-ND
Single FETs, MOSFETs 1727-PSMN3R7-100BSEJTR-ND
N-Channel 100V 120A (Ta) 405W (Ta) Surface Mount D2PAK

N-Channel 100V 120A (Ta) 405W (Ta) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN3R7-100BSEJDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN3R7-100BSEJDKR-ND
Single FETs, MOSFETs 1727-PSMN3R7-100BSEJDKR-ND
N-Channel 100V 120A (Ta) 405W (Ta) Surface Mount D2PAK

N-Channel 100V 120A (Ta) 405W (Ta) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN3R7-100BSEJCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN3R7-100BSEJCT-ND
Single FETs, MOSFETs 1727-PSMN3R7-100BSEJCT-ND
N-Channel 100V 120A (Ta) 405W (Ta) Surface Mount D2PAK

N-Channel 100V 120A (Ta) 405W (Ta) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN3R7-100BSE - N-channel 100 V, 3.95 mO, standard level MOSFET in D2PAK

MOSFET PSMN3R7-100BSE - N-channel 100 V, 3.95 mO, standard level MOSFET in D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN3R7-100BSEJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN3R7-100BSEJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN3R7-100BSEJ
MOSFET N-CH 100V 120A D2PAK

MOSFET N-CH 100V 120A D2PAK

Supplier's Site
Mosfet, 100V, 120A, 175Deg C, 405W; Transistor Polarity Nexperia - 74AC1526 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 100V, 120A, 175Deg C, 405W; Transistor Polarity Nexperia
74AC1526
Mosfet, 100V, 120A, 175Deg C, 405W; Transistor Polarity Nexperia 74AC1526
MOSFET, 100V, 120A, 175DEG C, 405W; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.00336ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.66V; Power RoHS Compliant: Yes

MOSFET, 100V, 120A, 175DEG C, 405W; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.00336ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.66V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN3R7-100BSEJ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN3R7-100BSEJ
Single FETs, MOSFETs PSMN3R7-100BSEJ
MOSFET N-CH 100V 120A D2PAK

MOSFET N-CH 100V 120A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN3R7-100BSEJ 278-PSMN3R7-100BSEJ 890307-PSMN3R7-100BSEJ 219347 1727-PSMN3R7-100BSEJTR-ND PSMN3R7-100BSEJ PSMN3R7-100BSEJ 74AC1526 PSMN3R7-100BSEJ
Product Name N-channel 100 V, 3.95 mΩ, standard level MOSFET in D2PAK 100V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R7-100BSEJ MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 100V, 120A, 175Deg C, 405W; Transistor Polarity Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
IDSS 120000 milliamps 120000 milliamps 120000 milliamps
VGS(off) 20 volts
PD 405 milliwatts 405 milliwatts 405000 milliwatts
Unlock Full Specs
to access all available technical data