N-channel 40 V, 1.9 mΩ, 200 A standard level MOSFET in the LFPAK56 package, rated for 175 °C junction temperature, features NextPowerS3 Schottky-Plus technology with optimized EMC performance, avalanche-rated to 180 A, and supports continuous drain current of 200 A at 25 °C mounting base temperature. The device offers low gate charge, soft body-diode recovery, and high board-level reliability with exposed leads suitable for wave soldering.
200 A, standard level gate drive N-channel enhancement mode MOSFET in 175 °C LFPAK56 package, using advanced TrenchMOS Superjunction technology with optimization to provide improved EMC performance (up to 6 dB). This product has been designed and qualified for high performance power switching applications.
Features and benefits
Applications
N-Channel MOSFET, 40V, 1.9A, SOT-23
N-Channel MOSFET, 40V, 1.9A, SOT-23
PSMN1R9-40YSB/SOT669
PSMN1R9-40YSB/SOT669
PSMN1R9-40YSB/SOT669
| Nexperia B.V. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN1R9-40YSBX | 219499 | 1727-PSMN1R9-40YSBXDKR-ND |
| Product Name | N-channel 40 V, 1.9 mOhm, 200 A standard level MOSFET in LFPAK56 using optimized NextPowerS3 Schottky-Plus technology | MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| IDSS | 200000 milliamps | ||
| VGS(off) | 20 volts |