Nexperia B.V. N-channel 25 V, 0.98 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 PSMNR89-25YLEX

Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Description
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 25 V enhancement mode ASFET optimized for hot-swap, inrush, and linear-mode applications in an LFPAK56 (SOT669) package with a 30 mm² footprint. It features a drain-source on-state resistance of 0.85 mΩ to 0.98 mΩ at 25 °C and 10 V gate-source voltage, continuous drain current of up to 270 A, total power dissipation of 224 W, and a junction temperature range of -55 °C to 175 °C. The device has low leakage current (<1 µA at 25 °C), a copper-clip design for low parasitic inductance, and is qualified for high reliability up to 175 °C. Safe operating area is enhanced for robust linear-mode operation.

Datasheet Summary
Powered by GS/AI

N-channel 25 V enhancement mode ASFET optimized for hot-swap, inrush, and linear-mode applications in an LFPAK56 (SOT669) package with a 30 mm² footprint. It features a drain-source on-state resistance of 0.85 mΩ to 0.98 mΩ at 25 °C and 10 V gate-source voltage, continuous drain current of up to 270 A, total power dissipation of 224 W, and a junction temperature range of -55 °C to 175 °C. The device has low leakage current (<1 µA at 25 °C), a copper-clip design for low parasitic inductance, and is qualified for high reliability up to 175 °C. Safe operating area is enhanced for robust linear-mode operation.

Suppliers

Company
Product
Description
Supplier Links
N-channel 25 V, 0.98 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 - PSMNR89-25YLEX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 25 V, 0.98 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56
PSMNR89-25YLEX
N-channel 25 V, 0.98 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 PSMNR89-25YLEX
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features and benefits Fully optimized Safe Operating Area (SOA) for superior linear mode operation Optimized for low RDSon / low I2R conduction losses LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint Low leakage <1 µA at 25 °C Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Applications Hot swap in 12 V - 20 V applications e-Fuse DC switch Load switch Battery protection

N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications.

Features and benefits

  • Fully optimized Safe Operating Area (SOA) for superior linear mode operation
  • Optimized for low RDSon / low I2R conduction losses
  • LFPAK56 package for applications that demand the highest performance and reliability in a 30 mm2 footprint
  • Low leakage <1 µA at 25 °C
  • Copper-clip for low parasitic inductance and resistance
  • High reliability LFPAK package, qualified to 175 °C

Applications

  • Hot swap in 12 V - 20 V applications
  • e-Fuse
  • DC switch
  • Load switch
  • Battery protection
Supplier's Site Datasheet
MOSFETs - 219359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219359
MOSFETs 219359
N-Channel MOSFET, 25V, 8.9A, SOT-23

N-Channel MOSFET, 25V, 8.9A, SOT-23

Supplier's Site
MOSFETs - 219360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219360
MOSFETs 219360
N-Channel MOSFET, 25V, 8.9A, SOT-23

N-Channel MOSFET, 25V, 8.9A, SOT-23

Supplier's Site
Single FETs, MOSFETs - 1727-PSMNR89-25YLEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR89-25YLEXCT-ND
Single FETs, MOSFETs 1727-PSMNR89-25YLEXCT-ND
PSMNR89-25YLE/SOT669 /LFPAK

PSMNR89-25YLE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMNR89-25YLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR89-25YLEXTR-ND
Single FETs, MOSFETs 1727-PSMNR89-25YLEXTR-ND
PSMNR89-25YLE/SOT669 /LFPAK

PSMNR89-25YLE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMNR89-25YLEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMNR89-25YLEXDKR-ND
Single FETs, MOSFETs 1727-PSMNR89-25YLEXDKR-ND
PSMNR89-25YLE/SOT669 /LFPAK

PSMNR89-25YLE/SOT669/LFPAK

Buy Now Datasheet
Mosfet, N-Ch, 30V, 270A, Sot-669 Rohs Compliant Nexperia - 62AK1905 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 270A, Sot-669 Rohs Compliant Nexperia
62AK1905
Mosfet, N-Ch, 30V, 270A, Sot-669 Rohs Compliant Nexperia 62AK1905
MOSFET, N-CH, 30V, 270A, SOT-669 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 270A, SOT-669 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMNR89-25YLEX 219359 1727-PSMNR89-25YLEXCT-ND 62AK1905
Product Name N-channel 25 V, 0.98 mOhm, ASFET for hotswap with enhanced SOA in LFPAK56 MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 270A, Sot-669 Rohs Compliant Nexperia
Package Type SOT669 SOT669 LFPAK SC-100, SOT-669 TO-3
Unlock Full Specs
to access all available technical data