N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 (SOT1023A) package, designed for UL2595 compliance with improved creepage and clearance. Features NextPowerS3 Schottky-Plus technology delivering Schottky-like performance with less than 1 μA leakage at 25 °C, ultra-low gate charge for high efficiency at elevated switching frequencies, and avalanche ruggedness with 100% tested I_AS = 190 A. Optimized for 4.5 V gate drive, capable of 300 A continuous current under recommended thermal and PCB conditions, with junction temperature rated to 150 °C. Suitable for brushless motor control and battery-powered appliances requiring UL2595 compliance.
SOT1023A with improved creepage and clearance to meet UL2595 requirements. 300 Amp logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. Part of the ASFETs for Battery Isolation and DC Motor control family and using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current, particularly suited to battery powered appliance applications.
Features and benefits
Applications
N-Channel 30V 300A (Ta) 227W (Ta) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 30V 300A LFPAK56
MOSFET N-CH 30V 300A LFPAK56
Win Source Part Number: 1278240-PSMN0R9-30UL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 300A (Ta)
Rds On (Max) @ Id, Vgs: 0.87mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 227W (Ta)
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7668 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934660145115
Base Product Number: PSMN0R9
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 300A LFPAK56 Product overview: PSMN0R9-30ULDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN0R9-30ULDX can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 300A LFPAK56
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PSMN0R9-30ULDX | 1727-PSMN0R9-30ULDXTR-ND | 1278240-PSMN0R9-30ULDX | 278-PSMN0R9-30ULDX | PSMN0R9-30ULDX |
| Product Name | N-channel 30 V, 0.87 mOhm, 300 A level Application Specific MOSFET in SOT1023A enhanced package for UL2595 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 300A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| IDSS | 300000 milliamps | ||||
| VGS(off) | 20 volts | ||||
| PD | 227 milliwatts | 227 milliwatts |