Nexperia B.V. N-channel 25 V 2.8 mOhm logic level MOSFET in LFPAK33 using NextPower Technology PSMN2R8-25MLC,115

Description
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Low parasitic inductance and resistance Optimised for 4.5V Gate drive utilising NextPower Superjunction technology Ultra low QG, QGD, & QOSS for high system efficiencies at low and high loads Applications DC-to-DC converters Load switching Synchronous buck regulator
Request a Quote
Description
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Low parasitic inductance and resistance Optimised for 4.5V Gate drive utilising NextPower Superjunction technology Ultra low QG, QGD, & QOSS for high system efficiencies at low and high loads Applications DC-to-DC converters Load switching Synchronous buck regulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 25 V logic level MOSFET in LFPAK33 package, designed for DC-to-DC converters, synchronous buck regulators, and load switching. The device has a drain-source on-state resistance of 2.45 mΩ to 2.8 mΩ at V_GS = 10 V and T_j = 25°C, and 3.25 mΩ to 3.75 mΩ at V_GS = 4.5 V. It handles a continuous drain current of 70 A, with a total power dissipation of 88 W at T_mb = 25°C. Junction temperature ranges from -55°C to 175°C. The gate-source threshold voltage is 1.45 V to 2.15 V. Total gate charge is 16.3 nC at V_GS = 4.5 V. Thermal resistance from junction to mounting base is 1.49 K/W to 1.7 K/W. The package is SOT1210 (LFPAK33), with dimensions specified per the outline. Standard ratings include IEC 60134 for limiting values and ESD withstand of 350 V (MM).

Datasheet Summary
Powered by GS/AI

N-channel 25 V logic level MOSFET in LFPAK33 package, designed for DC-to-DC converters, synchronous buck regulators, and load switching. The device has a drain-source on-state resistance of 2.45 mΩ to 2.8 mΩ at V_GS = 10 V and T_j = 25°C, and 3.25 mΩ to 3.75 mΩ at V_GS = 4.5 V. It handles a continuous drain current of 70 A, with a total power dissipation of 88 W at T_mb = 25°C. Junction temperature ranges from -55°C to 175°C. The gate-source threshold voltage is 1.45 V to 2.15 V. Total gate charge is 16.3 nC at V_GS = 4.5 V. Thermal resistance from junction to mounting base is 1.49 K/W to 1.7 K/W. The package is SOT1210 (LFPAK33), with dimensions specified per the outline. Standard ratings include IEC 60134 for limiting values and ESD withstand of 350 V (MM).

Suppliers

Company
Product
Description
Supplier Links
N-channel 25 V 2.8 mOhm logic level MOSFET in LFPAK33 using NextPower Technology - PSMN2R8-25MLC,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 25 V 2.8 mOhm logic level MOSFET in LFPAK33 using NextPower Technology
PSMN2R8-25MLC,115
N-channel 25 V 2.8 mOhm logic level MOSFET in LFPAK33 using NextPower Technology PSMN2R8-25MLC,115
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Low parasitic inductance and resistance Optimised for 4.5V Gate drive utilising NextPower Superjunction technology Ultra low QG, QGD, & QOSS for high system efficiencies at low and high loads Applications DC-to-DC converters Load switching Synchronous buck regulator

Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • Low parasitic inductance and resistance
  • Optimised for 4.5V Gate drive utilising NextPower Superjunction technology
  • Ultra low QG, QGD, & QOSS for high system efficiencies at low and high loads

Applications

  • DC-to-DC converters
  • Load switching
  • Synchronous buck regulator
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1016385-PSMN2R8-25MLC,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1016385-PSMN2R8-25MLC,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1016385-PSMN2R8-25MLC,115
Win Source Part Number: 1016385-PSMN2R8-25ML C,115 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.15V @ 1mA Power Dissipation (Max): 88W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 37.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2432 pF @ 12.5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-9572-6,1727-7139 -6,568-9572-2,934066 944115,568-9572-1,PS MN2R825MLC115,568-95 72-1-ND,568-9572-6-N D,1727-7139-2,568-95 72-2-ND,1727-7139-1 Base Product Number: PSMN2R8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1016385-PSMN2R8-25MLC,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.15V @ 1mA
Power Dissipation (Max): 88W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 37.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2432 pF @ 12.5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-9572-6,1727-7139-6,568-9572-2,934066944115,568-9572-1,PSMN2R825MLC115,568-9572-1-ND,568-9572-6-ND,1727-7139-2,568-9572-2-ND,1727-7139-1
Base Product Number: PSMN2R8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7139-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7139-2-ND
Single FETs, MOSFETs 1727-7139-2-ND
N-Channel 25V 70A (Tc) 88W (Tc) Surface Mount LFPAK33

N-Channel 25V 70A (Tc) 88W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7139-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7139-1-ND
Single FETs, MOSFETs 1727-7139-1-ND
N-Channel 25V 70A (Tc) 88W (Tc) Surface Mount LFPAK33

N-Channel 25V 70A (Tc) 88W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7139-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7139-6-ND
Single FETs, MOSFETs 1727-7139-6-ND
N-Channel 25V 70A (Tc) 88W (Tc) Surface Mount LFPAK33

N-Channel 25V 70A (Tc) 88W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
25V 70A MOSFET Transistor
278-PSMN2R8-25MLC,115
25V 70A MOSFET Transistor 278-PSMN2R8-25MLC,115
MOSFET N-CH 25V 70A LFPAK33 Product overview: PSMN2R8-25MLC,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R8-25MLC,11 5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 70A LFPAK33 Product overview: PSMN2R8-25MLC,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R8-25MLC,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 25V, 70A, Lfpak33; Channel Type Nexperia - 05W5719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 70A, Lfpak33; Channel Type Nexperia
05W5719
Mosfet, N Channel, 25V, 70A, Lfpak33; Channel Type Nexperia 05W5719
MOSFET, N CHANNEL, 25V, 70A, LFPAK33; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:70A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.74V RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 70A, LFPAK33; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:70A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.74V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN2R8-25MLC,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN2R8-25MLC,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN2R8-25MLC,115
MOSFET N-CH 25V 70A LFPAK33

MOSFET N-CH 25V 70A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN2R8-25MLC,115 1016385-PSMN2R8-25MLC,115 1727-7139-2-ND 278-PSMN2R8-25MLC,115 05W5719 PSMN2R8-25MLC,115
Product Name N-channel 25 V 2.8 mOhm logic level MOSFET in LFPAK33 using NextPower Technology Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 25V 70A MOSFET Transistor Mosfet, N Channel, 25V, 70A, Lfpak33; Channel Type Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT1210 SOT1210 SOT3 SOT-1210, 8-LFPAK33 (5-Lead) Tape & Reel (TR) TO-3 SOT-1210, 8-LFPAK33 (5-Lead)
Polarity N-Channel N-Channel N-Channel N-Channel
PD 88000 milliwatts 88 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 - BUK7M42-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20000 milliamps
View Details
7 suppliers
PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers