Nexperia B.V. Single FETs, MOSFETs PSMN6R0-30YLD/2X

Description
PSMN6R0-30YLD/SOT669 /LFPAK
Request a Quote
Description
PSMN6R0-30YLD/SOT669 /LFPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V logic-level MOSFET in LFPAK56 (SOT669) package, designed for high-efficiency switching applications such as DC-DC converters and synchronous rectification. It features a drain-source on-state resistance of 5.0 mΩ at 10 V gate drive and 6.7 mΩ at 4.5 V gate drive, with a maximum continuous drain current of 66 A at 25 °C and total power dissipation of 47 W. The device incorporates NextPowerS3 technology with Schottky-like performance and < 1 µA leakage at 25 °C, supports 4.5 V gate drive, and is qualified for operation up to 175 °C junction temperature. The LFPAK56 package offers low parasitic inductance, exposed leads for solder inspection, and clip-bonded construction without wire bonds or glue.

Datasheet Summary
Powered by GS/AI

N-channel 30 V logic-level MOSFET in LFPAK56 (SOT669) package, designed for high-efficiency switching applications such as DC-DC converters and synchronous rectification. It features a drain-source on-state resistance of 5.0 mΩ at 10 V gate drive and 6.7 mΩ at 4.5 V gate drive, with a maximum continuous drain current of 66 A at 25 °C and total power dissipation of 47 W. The device incorporates NextPowerS3 technology with Schottky-like performance and < 1 µA leakage at 25 °C, supports 4.5 V gate drive, and is qualified for operation up to 175 °C junction temperature. The LFPAK56 package offers low parasitic inductance, exposed leads for solder inspection, and clip-bonded construction without wire bonds or glue.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-PSMN6R0-30YLD/2XTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN6R0-30YLD/2XTR-ND
Single FETs, MOSFETs 1727-PSMN6R0-30YLD/2XTR-ND
PSMN6R0-30YLD/SOT669 /LFPAK

PSMN6R0-30YLD/SOT669/LFPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1727-PSMN6R0-30YLD/2XTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910030SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
MOSFETs - 1827049P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SO-8; SO-8
View Details