Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R0-60PSRQ PSMN2R0-60PSRQ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890301-PSMN2R0-60PSR Q Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 120A (Tc) 338W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: PSMN2R0 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890301-PSMN2R0-60PSR Q Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 120A (Tc) 338W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: PSMN2R0 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R0-60PSRQ - 890301-PSMN2R0-60PSRQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R0-60PSRQ
890301-PSMN2R0-60PSRQ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R0-60PSRQ 890301-PSMN2R0-60PSRQ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890301-PSMN2R0-60PSR Q Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 120A (Tc) 338W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: PSMN2R0 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890301-PSMN2R0-60PSRQ
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 120A (Tc) 338W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: PSMN2R0
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 120A MOSFET Transistor
278-PSMN2R0-60PSRQ
60V 120A MOSFET Transistor 278-PSMN2R0-60PSRQ
MOSFET N-CH 60V 120A TO220AB Product overview: PSMN2R0-60PSRQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R0-60PSRQ can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO220AB Product overview: PSMN2R0-60PSRQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R0-60PSRQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN2R0-60PSRQ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PSMN2R0-60PSRQ-ND
Single FETs, MOSFETs PSMN2R0-60PSRQ-ND
N-Channel 60V 120A (Tc) 338W (Tc) Through Hole TO-220AB

N-Channel 60V 120A (Tc) 338W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN2R0-60PSRQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN2R0-60PSRQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN2R0-60PSRQ
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PSMN2R0-60PSR/SIL3P/ STANDARD M

MOSFET PSMN2R0-60PSR/SIL3P/STANDARD M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 890301-PSMN2R0-60PSRQ 278-PSMN2R0-60PSRQ PSMN2R0-60PSRQ-ND PSMN2R0-60PSRQ PSMN2R0-60PSRQ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R0-60PSRQ 60V 120A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF7759L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details