Nexperia B.V. N-Channel 60 V TO-220 MOSFET Transistor PSMN3R9-60PSQ

Description
PSMN3R9-60PS - N-channel 60 V, 3.9 mΩ standard level MOSFET in SOT78 TO-220 3-Pin Product overview: PSMN3R9-60PSQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R9-60PSQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PSMN3R9-60PS - N-channel 60 V, 3.9 mΩ standard level MOSFET in SOT78 TO-220 3-Pin Product overview: PSMN3R9-60PSQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R9-60PSQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V TO-220 MOSFET Transistor
278-PSMN3R9-60PSQ
N-Channel 60 V TO-220 MOSFET Transistor 278-PSMN3R9-60PSQ
PSMN3R9-60PS - N-channel 60 V, 3.9 mΩ standard level MOSFET in SOT78 TO-220 3-Pin Product overview: PSMN3R9-60PSQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R9-60PSQ can be used for catalog matching and distributor lookup.

PSMN3R9-60PS - N-channel 60 V, 3.9 mΩ standard level MOSFET in SOT78 TO-220 3-Pin Product overview: PSMN3R9-60PSQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R9-60PSQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1133-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1133-ND
Single FETs, MOSFETs 1727-1133-ND
N-Channel 60V 130A (Tc) 263W (Tc) Through Hole TO-220AB

N-Channel 60V 130A (Tc) 263W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R9-60PSQ - 1090408-PSMN3R9-60PSQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R9-60PSQ
1090408-PSMN3R9-60PSQ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R9-60PSQ 1090408-PSMN3R9-60PSQ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090408-PSMN3R9-60PS Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 263W (Tc) Family Name: PSMN3R9-60PS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 103nC @ 10V Max Input Capacitance: 5600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STP190N55LF3; STP150NF55; STP80N6F6; Introduction Date: September 27, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090408-PSMN3R9-60PSQ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 263W (Tc)
Family Name: PSMN3R9-60PS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 103nC @ 10V
Max Input Capacitance: 5600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STP190N55LF3; STP150NF55; STP80N6F6;
Introduction Date: September 27, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V 3.9 mo FET

MOSFET N-channel 60 V 3.9 mo FET

Buy Now Datasheet
Single FETs, MOSFETs - PSMN3R9-60PSQ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN3R9-60PSQ
Single FETs, MOSFETs PSMN3R9-60PSQ
MOSFET N-CH 60V 130A TO220AB

MOSFET N-CH 60V 130A TO220AB

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 130 A, 60 V, 0.00294 Ohm, 10 V, 3 V Rohs Compliant Nexperia - 90W9538 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 130 A, 60 V, 0.00294 Ohm, 10 V, 3 V Rohs Compliant Nexperia
90W9538
Mosfet Transistor, N Channel, 130 A, 60 V, 0.00294 Ohm, 10 V, 3 V Rohs Compliant Nexperia 90W9538
MOSFET Transistor, N Channel, 130 A, 60 V, 0.00294 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 130 A, 60 V, 0.00294 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN3R9-60PSQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN3R9-60PSQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN3R9-60PSQ
MOSFET N-CH 60V 130A TO220AB

MOSFET N-CH 60V 130A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PSMN3R9-60PSQ 1727-1133-ND 1090408-PSMN3R9-60PSQ PSMN3R9-60PSQ PSMN3R9-60PSQ 90W9538 PSMN3R9-60PSQ
Product Name N-Channel 60 V TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R9-60PSQ MOSFET Single FETs, MOSFETs Mosfet Transistor, N Channel, 130 A, 60 V, 0.00294 Ohm, 10 V, 3 V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3
V(BR)DSS 60 volts 60 volts
PD 263000 milliwatts 263000 milliwatts
Unlock Full Specs
to access all available technical data