N-channel 40 V, 2.8 mΩ, 160 A standard level MOSFET in the LFPAK56 (SOT669) package, using NextPowerS3 Schottky-Plus technology, with a junction temperature rating of 175 °C, continuous drain current of 160 A at 25 °C, drain-source on-state resistance of 2.4 to 2.8 mΩ at 25 °C, avalanche current rating of 150 A, and peak pulsed drain current of 658 A. The device features a Schottky-Plus body diode with soft recovery, low gate charge, and is qualified to 175 °C with copper-clip and solder die attach for high board-level reliability.
160 A, standard level gate drive N-channel enhancement mode MOSFET in 175 °C LFPAK56 package, using advanced TrenchMOS Superjunction technology with optimization to provide improved EMC performance (up to 6 dB). This product has been designed and qualified for high performance power switching applications.
Features and benefits
Applications
N-Channel MOSFET, 40V, 2.8A, SOT-23
N-Channel MOSFET, 40V, 2.8A, SOT-23
PSMN2R8-40YSB/SOT669
PSMN2R8-40YSB/SOT669
PSMN2R8-40YSB/SOT669
| Nexperia B.V. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN2R8-40YSBX | 219395 | 1727-PSMN2R8-40YSBXCT-ND |
| Product Name | N-channel 40 V, 2.8 mOhm, 160 A standard level MOSFET in LFPAK56 using optimized NextPowerS3 Schottky-Plus technology | MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| IDSS | 160000 milliamps | ||
| VGS(off) | 20 volts |