Nexperia B.V. N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN1R0-25YLDX

Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Avalanche rated, 100% tested at IAS = 190 A Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote
Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Avalanche rated, 100% tested at IAS = 190 A Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 package using NextPowerS3 technology with SchottkyPlus technology for low leakage and high efficiency. Maximum drain-source voltage is 25 V, continuous drain current is 240 A at 25 °C mounting base temperature, and total power dissipation is 160 W. Junction temperature ranges from -55 °C to 175 °C. Drain-source on-state resistance is 0.89 mΩ at V_GS = 10 V and 25 °C. Package is LFPAK56 (SOT669), with exposed mounting base and wave solderable exposed leads. Avalanche ruggedness is 1762 mJ. Qualified for use up to 175 °C. Optimized for 4.5 V gate drive.

Datasheet Summary
Powered by GS/AI

N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 package using NextPowerS3 technology with SchottkyPlus technology for low leakage and high efficiency. Maximum drain-source voltage is 25 V, continuous drain current is 240 A at 25 °C mounting base temperature, and total power dissipation is 160 W. Junction temperature ranges from -55 °C to 175 °C. Drain-source on-state resistance is 0.89 mΩ at V_GS = 10 V and 25 °C. Package is LFPAK56 (SOT669), with exposed mounting base and wave solderable exposed leads. Avalanche ruggedness is 1762 mJ. Qualified for use up to 175 °C. Optimized for 4.5 V gate drive.

Suppliers

Company
Product
Description
Supplier Links
N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology - PSMN1R0-25YLDX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
PSMN1R0-25YLDX
N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN1R0-25YLDX
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Avalanche rated, 100% tested at IAS = 190 A Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing

Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.

Features and benefits

  • Avalanche rated, 100% tested at IAS = 190 A
  • Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery
  • Low spiking and ringing for low EMI designs
  • Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C
  • Optimised for 4.5 V gate drive
  • Low parasitic inductance and resistance
  • High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 175 °C
  • Wave solderable; exposed leads for optimal visual solder inspection

Applications

  • On-board DC:DC solutions for server and telecommunications
  • Secondary-side synchronous rectification in telecommunication applications
  • Voltage regulator modules (VRM)
  • Point-of-Load (POL) modules
  • Power delivery for V-core, ASIC, DDR, GPU, VGA and system components
  • Brushed and brushless motor control
  • Power OR-ing
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2495-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2495-6-ND
Single FETs, MOSFETs 1727-2495-6-ND
N-Channel 25V 100A (Tc) 160W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 25V 100A (Tc) 160W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2495-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2495-1-ND
Single FETs, MOSFETs 1727-2495-1-ND
N-Channel 25V 100A (Tc) 160W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 25V 100A (Tc) 160W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2495-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2495-2-ND
Single FETs, MOSFETs 1727-2495-2-ND
N-Channel 25V 100A (Tc) 160W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 25V 100A (Tc) 160W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 25 V 240 A SOIC MOSFET Transistor
278-PSMN1R0-25YLDX
N-Channel 25 V 240 A SOIC MOSFET Transistor 278-PSMN1R0-25YLDX
PSMN1R0-25YLD - N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3tttTechno logy SOIC 4-Pin Product overview: PSMN1R0-25YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25 V, 240 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25 V, 240 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R0-25YLDX can be used for catalog matching and distributor lookup.

PSMN1R0-25YLD - N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3tttTechnology SOIC 4-Pin Product overview: PSMN1R0-25YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25 V, 240 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25 V, 240 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R0-25YLDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 219482 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219482
MOSFETs 219482
Nexperia PSMN1R0-25YLDX MOSFET

Nexperia PSMN1R0-25YLDX MOSFET

Supplier's Site
MOSFETs - 219483 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219483
MOSFETs 219483
Nexperia PSMN1R0-25YLDX MOSFET

Nexperia PSMN1R0-25YLDX MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1086139-PSMN1R0-25YLDX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1086139-PSMN1R0-25YLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1086139-PSMN1R0-25YLDX
Win Source Part Number: 1086139-PSMN1R0-25YL DX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Body) Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 0.89mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.2V @ 1mA Power Dissipation (Max): 160W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 71.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5308 pF @ 12 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NTD4854NT4G; BSC009NE2LS5ATMA1; IRFH5250DTRPBF; IRFH5250TRPBF; PSMN1R7-25YLC,115; FDMS8820; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-12927-6-ND,568-1 2927-6,568-12927-2-N D,1727-2495-6,568-12 927-1-ND,568-12927-1 ,1727-2495-1,1727-24 95-2,568-12927-2,934 069908115 Base Product Number: PSMN1R0 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1086139-PSMN1R0-25YLDX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Schottky Diode (Body)
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.89mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 160W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 71.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5308 pF @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NTD4854NT4G; BSC009NE2LS5ATMA1; IRFH5250DTRPBF; IRFH5250TRPBF; PSMN1R7-25YLC,115; FDMS8820;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-12927-6-ND,568-12927-6,568-12927-2-ND,1727-2495-6,568-12927-1-ND,568-12927-1,1727-2495-1,1727-2495-2,568-12927-2,934069908115
Base Product Number: PSMN1R0
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN1R0-25YLDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN1R0-25YLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN1R0-25YLDX
MOSFET N-CH 25V 100A LFPAK56

MOSFET N-CH 25V 100A LFPAK56

Supplier's Site
Single FETs, MOSFETs - PSMN1R0-25YLDX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN1R0-25YLDX
Single FETs, MOSFETs PSMN1R0-25YLDX
MOSFET N-CH 25V 100A LFPAK56

MOSFET N-CH 25V 100A LFPAK56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN1R0-25YLD/LFPAK/ REEL 7" Q1

MOSFET PSMN1R0-25YLD/LFPAK/REEL 7" Q1

Buy Now Datasheet
Mosfet, N-Ch, 25V, 100A, Sot-669-4; Transistor Polarity Nexperia - 84Y6415 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 100A, Sot-669-4; Transistor Polarity Nexperia
84Y6415
Mosfet, N-Ch, 25V, 100A, Sot-669-4; Transistor Polarity Nexperia 84Y6415
MOSFET, N-CH, 25V, 100A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):890µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.75V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 100A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):890µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.75V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN1R0-25YLDX 1727-2495-6-ND 278-PSMN1R0-25YLDX 219482 1086139-PSMN1R0-25YLDX PSMN1R0-25YLDX PSMN1R0-25YLDX PSMN1R0-25YLDX 84Y6415
Product Name N-channel 25 V, 1.0 mΩ, 240 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology Single FETs, MOSFETs N-Channel 25 V 240 A SOIC MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 25V, 100A, Sot-669-4; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
IDSS 240000 milliamps 100000 milliamps 100000 milliamps
VGS(off) 20 volts
PD 160 milliwatts 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data