N-Channel 60V 150A (Tc) 349W (Tc) Through Hole TO-220AB
PSMN2R5-60PL - N-channel 60 V, 2.6 mΩ logic level MOSFET in SOT78 TO-220 3-Pin Product overview: PSMN2R5-60PLQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R5-60PLQ can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090390-PSMN2R5-60PL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 349W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 1mA
Max Gate Charge: 223nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 150A TO220AB
MOSFET Transistor, N Channel, 150 A, 60 V, 0.002 ohm, 10 V, 1.7 V RoHS Compliant: Yes
MOSFET N-CH 60V 150A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-1056-ND | 278-PSMN2R5-60PLQ | 1090390-PSMN2R5-60PLQ | PSMN2R5-60PLQ | PSMN2R5-60PLQ | 06X0664 | PSMN2R5-60PLQ |
| Product Name | Single FETs, MOSFETs | N-Channel 60 V TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R5-60PLQ | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 150 A, 60 V, 0.002 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | ||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 349000 milliwatts | 349000 milliwatts |