Nexperia B.V. Single FETs, MOSFETs PSMN5R0-80PS,127

Description
N-Channel 80V 100A (Tc) 270W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 80V 100A (Tc) 270W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4263-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4263-ND
Single FETs, MOSFETs 1727-4263-ND
N-Channel 80V 100A (Tc) 270W (Tc) Through Hole TO-220AB

N-Channel 80V 100A (Tc) 270W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS,127 - 1090428-PSMN5R0-80PS,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS,127
1090428-PSMN5R0-80PS,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS,127 1090428-PSMN5R0-80PS,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090428-PSMN5R0-80PS ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 270W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 101nC @ 10V Max Input Capacitance: 6793pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AOT284L; PSMN5R0-80PS; PSMN5R0-80PS,127; BUK954R4-80E; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090428-PSMN5R0-80PS,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 270W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 101nC @ 10V
Max Input Capacitance: 6793pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): AOT284L; PSMN5R0-80PS; PSMN5R0-80PS,127; BUK954R4-80E;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole 80V 100A MOSFET Transistor
278-PSMN5R0-80PS,127
Through-Hole 80V 100A MOSFET Transistor 278-PSMN5R0-80PS,127
80V 100A N-CH Power MOSFET TO-220AB Through Hole Product overview: PSMN5R0-80PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN5R0-80PS,127 can be used for catalog matching and distributor lookup.

80V 100A N-CH Power MOSFET TO-220AB Through Hole Product overview: PSMN5R0-80PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN5R0-80PS,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN5R0-80PS,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN5R0-80PS,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN5R0-80PS,127
MOSFET N-CH 80V 100A TO220AB

MOSFET N-CH 80V 100A TO220AB

Supplier's Site
MOSFET N-CH 80V 100A TO220AB - 554-PSMN5R0-80PS,127 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 100A TO220AB
554-PSMN5R0-80PS,127
MOSFET N-CH 80V 100A TO220AB 554-PSMN5R0-80PS,127
MOSFET N-CH 80V 100A TO220AB

MOSFET N-CH 80V 100A TO220AB

Supplier's Site
Mosfet Transistor, N Channel, 100 A, 80 V, 3.7 Mohm, 10 V, 3 V Rohs Compliant Nexperia - 62R9342 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 100 A, 80 V, 3.7 Mohm, 10 V, 3 V Rohs Compliant Nexperia
62R9342
Mosfet Transistor, N Channel, 100 A, 80 V, 3.7 Mohm, 10 V, 3 V Rohs Compliant Nexperia 62R9342
MOSFET Transistor, N Channel, 100 A, 80 V, 3.7 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 100 A, 80 V, 3.7 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1727-4263-ND 1090428-PSMN5R0-80PS,127 278-PSMN5R0-80PS,127 PSMN5R0-80PS,127 554-PSMN5R0-80PS,127 62R9342
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS,127 Through-Hole 80V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 80V 100A TO220AB Mosfet Transistor, N Channel, 100 A, 80 V, 3.7 Mohm, 10 V, 3 V Rohs Compliant Nexperia
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3
V(BR)DSS 80 volts 80 volts 80 volts
PD 270000 milliwatts 270000 milliwatts 270000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data