Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
NEXPERIA B.V.
PSMN4R5-40PS -- MOSFETS
Nexperia B.V.
MOSFETs
PSMN4R5-40PS
Description
Power MOSFET N-channel 40V 100A TO-220AB
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Power MOSFET N-channel 40V 100A TO-220AB
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7982978P
MOSFETs
7982978P
Power MOSFET N-channel 40V 100A TO-220AB
Power MOSFET N-channel 40V 100A TO-220AB
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1660071
MOSFETs
1660071
Power MOSFET N-channel 40V 100A TO-220AB
Power MOSFET N-channel 40V 100A TO-220AB
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
7982978P
1660071
Product Name
MOSFETs
MOSFETs
Polarity
N-Channel
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1221507
Specs
MOSFET Operating Mode
Enhancement
Package Type
Soic
Number of units in IC
2
View Details
Infineon Technologies AG
Single FETs, MOSFETs
64-0007
Specs
Polarity
N-Channel
Package Type
TO-220; TO-220-3
View Details
2
suppliers
Nexperia B.V.
N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88
BUK7S2R0-40HJ
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
40 volts
I
DSS
190000 milliamps
View Details
4
suppliers
Texas Instruments
CSD17577Q3A CSD17577Q3A
CSD17577Q3A
Specs
V
(BR)DSS
30 volts
I
DSS
239000 milliamps
V
GS(off)
20 volts
View Details
7
suppliers