Nexperia B.V. N-channel LFPAK 60 V, 4.0 mΩ standard level FET PSMN4R0-60YS,115

Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of telecom, industrial and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies Telecom power
Request a Quote
Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of telecom, industrial and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies Telecom power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK56 (Power-SO8, SOT669) package rated for 60 V drain-source voltage, with a typical drain-source on-state resistance of 3.6 mΩ at 25 °C and 8.3 mΩ at 100 °C, capable of continuous drain current up to 100 A and total power dissipation of 130 W. The device features an avalanche energy rating of 170 mJ, junction temperature range of -55 °C to 175 °C, and is qualified for industrial and telecom applications. Thermal resistance from junction to mounting base is 0.5 to 1.1 K/W.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK56 (Power-SO8, SOT669) package rated for 60 V drain-source voltage, with a typical drain-source on-state resistance of 3.6 mΩ at 25 °C and 8.3 mΩ at 100 °C, capable of continuous drain current up to 100 A and total power dissipation of 130 W. The device features an avalanche energy rating of 170 mJ, junction temperature range of -55 °C to 175 °C, and is qualified for industrial and telecom applications. Thermal resistance from junction to mounting base is 0.5 to 1.1 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel LFPAK 60 V, 4.0 mΩ standard level FET - PSMN4R0-60YS,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel LFPAK 60 V, 4.0 mΩ standard level FET
PSMN4R0-60YS,115
N-channel LFPAK 60 V, 4.0 mΩ standard level FET PSMN4R0-60YS,115
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of telecom, industrial and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies Telecom power

Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of telecom, industrial and domestic equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • High efficiency in switching power converters
  • Improved mechanical and thermal characteristics
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • DC-to-DC converters
  • Lithium-ion battery protection
  • Load switching
  • Motor control
  • Server power supplies
  • Telecom power
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R0-60YS,115 - 890309-PSMN4R0-60YS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R0-60YS,115
890309-PSMN4R0-60YS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R0-60YS,115 890309-PSMN4R0-60YS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890309-PSMN4R0-60YS, 115 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: PSMN4R0 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-12855-1, 568-12855-2, 568-12855-6-ND, 568-12855-2-ND, 568-12855-1-ND, 934064465115, 1727-2470-6, 1727-2470-1, 1727-2470-2, 568-12855-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890309-PSMN4R0-60YS,115
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN4R0
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-12855-1, 568-12855-2, 568-12855-6-ND, 568-12855-2-ND, 568-12855-1-ND, 934064465115, 1727-2470-6, 1727-2470-1, 1727-2470-2, 568-12855-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2470-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2470-1-ND
Single FETs, MOSFETs 1727-2470-1-ND
N-Channel 60V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2470-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2470-6-ND
Single FETs, MOSFETs 1727-2470-6-ND
N-Channel 60V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2470-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2470-2-ND
Single FETs, MOSFETs 1727-2470-2-ND
N-Channel 60V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 74A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
60V 74A MOSFET Transistor
278-PSMN4R0-60YS,115
60V 74A MOSFET Transistor 278-PSMN4R0-60YS,115
MOSFET N-CH 60V 74A LFPAK56 Product overview: PSMN4R0-60YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN4R0-60YS,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 74A LFPAK56 Product overview: PSMN4R0-60YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN4R0-60YS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN4R0-60YS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN4R0-60YS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN4R0-60YS,115
MOSFET N-CH 60V 74A LFPAK56

MOSFET N-CH 60V 74A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN4R0-60YS,115 890309-PSMN4R0-60YS,115 1727-2470-1-ND 278-PSMN4R0-60YS,115 PSMN4R0-60YS,115
Product Name N-channel LFPAK 60 V, 4.0 mΩ standard level FET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R0-60YS,115 Single FETs, MOSFETs 60V 74A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT669 SOT669 SOT3; LFPAK56, Power-SO8 SC-100, SOT-669 Tape & Reel (TR) SC-100, SOT-669
Polarity N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BUK6D56-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 11000 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - 1727-7251-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single FETs, MOSFETs - 568-5717-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers