Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
NEXPERIA B.V.
PSMN7R0-30YL -- MOSFETS
Nexperia B.V.
MOSFETs
PSMN7R0-30YL
Description
Logic-level MOSFET N-ch. 30V 76A SOT669
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Logic-level MOSFET N-ch. 30V 76A SOT669
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1659987
MOSFETs
1659987
Logic-level MOSFET N-ch. 30V 76A SOT669
Logic-level MOSFET N-ch. 30V 76A SOT669
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7983025P
MOSFETs
7983025P
Logic-level MOSFET N-ch. 30V 76A SOT669
Logic-level MOSFET N-ch. 30V 76A SOT669
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
1659987
7983025P
Product Name
MOSFETs
MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD17559Q5 30V N-Channel NexFET? Power MOSFET
CSD17559Q5
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0015 ohms
View Details
9
suppliers
Nexperia B.V.
Single FETs, MOSFETs
BUK6213-30C,118
Specs
Polarity
N-Channel
Package Type
TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range
Automotive
View Details
3
suppliers
Infineon Technologies AG
Single FETs, MOSFETs
94-3250
Specs
Polarity
N-Channel
Package Type
DirectFET™ Isometric MQ
View Details
2
suppliers
Advanced Linear Devices, Inc.
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY
ALD110808PCL
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10 volts
View Details
3
suppliers