N-channel enhancement mode MOSFET in a CCPAK1212 package qualified to 175 °C, designed for hot swap, load switch, soft start, and e-fuse applications. The device has a drain-source voltage rating of 80 V, a drain-source on-state resistance of 0.71 to 0.9 mΩ at 25 °C, and a continuous drain current of 495 A. The package is a 12 mm × 12 mm × 2.5 mm copper-clip surface mount with 13 terminals and a 2.0 mm pitch. It supports a maximum power dissipation of 1.55 kW and has a junction-to-mounting
N-channel enhancement mode MOSFET in a CCPAK1212 package qualified to 175 °C. Part of Nexperia's Application Specific MOSFETs (ASFETs) for Hotswap and Soft Start. The PSMNR90-80ASE delivers very low RDSon and enhanced safe operating area performance in a high-reliability copper-clip package (CCPAK1212).
PSMNR90-80ASE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn-on, low RDSon to minimize I²R losses and deliver optimum efficiency when turned fully ON.
Features and benefits
Applications
PSMNR90-80ASE/SOT800
PSMNR90-80ASE/SOT800
PSMNR90-80ASE/SOT800
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMNR90-80ASEJ | 1727-PSMNR90-80ASEJCT-ND |
| Product Name | N-channel, 80 V, 0.9 mOhm, MOSFET with enhanced SOA in CCPAK1212 package | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 80 volts | |
| IDSS | 495000 milliamps | |
| VGS(off) | 20 volts |