Nexperia B.V. Single FETs, MOSFETs PSMN7R0-100PS,127

Description
N-Channel 100V 100A (Tc) 269W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 100A (Tc) 269W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4282-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4282-ND
Single FETs, MOSFETs 1727-4282-ND
N-Channel 100V 100A (Tc) 269W (Tc) Through Hole TO-220AB

N-Channel 100V 100A (Tc) 269W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V 100A MOSFET Transistor
278-PSMN7R0-100PS,127
Through-Hole 100V 100A MOSFET Transistor 278-PSMN7R0-100PS,127
N-CH Power MOSFET 100V 100A TO-220AB Through Hole Product overview: PSMN7R0-100PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R0-100PS,12 7 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 100A TO-220AB Through Hole Product overview: PSMN7R0-100PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R0-100PS,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100PS,127 - 1090437-PSMN7R0-100PS,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100PS,127
1090437-PSMN7R0-100PS,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100PS,127 1090437-PSMN7R0-100PS,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090437-PSMN7R0-100P S,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 269W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 125nC @ 10V Max Input Capacitance: 6686pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090437-PSMN7R0-100PS,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 269W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 125nC @ 10V
Max Input Capacitance: 6686pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 100V 100A TO220AB - 554-PSMN7R0-100PS,127 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 100A TO220AB
554-PSMN7R0-100PS,127
MOSFET N-CH 100V 100A TO220AB 554-PSMN7R0-100PS,127
MOSFET N-CH 100V 100A TO220AB

MOSFET N-CH 100V 100A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN7R0-100PS,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN7R0-100PS,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN7R0-100PS,127
MOSFET N-CH 100V 100A TO220AB

MOSFET N-CH 100V 100A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4282-ND 278-PSMN7R0-100PS,127 1090437-PSMN7R0-100PS,127 554-PSMN7R0-100PS,127 PSMN7R0-100PS,127
Product Name Single FETs, MOSFETs Through-Hole 100V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R0-100PS,127 MOSFET N-CH 100V 100A TO220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts
PD 269000 milliwatts 269000 milliwatts 269000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details