N-channel 40 V, 2.8 mΩ, 160 A standard level MOSFET in LFPAK56 (SOT669) package using NextPower-S3 Schottky-Plus technology, with a maximum junction temperature of 175 °C, avalanche-rated at 150 A, and featuring low RDS(on), low gate charge, and a Schottky-Plus body diode for high-efficiency switching in DC-DC converters, motor control, and battery protection applications.
PSMN2R8-40YSD/SOT669
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PSMN2R8-40YSD/2XTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |