N-channel enhancement mode MOSFET in a CCPAK1212i package qualified to 175 °C, featuring a drain-source voltage rating of 80 V, a drain-source on-state resistance of 1.17 mΩ to 1.3 mΩ at 25 °C, and a continuous drain current of 375 A. The device offers enhanced safe operating area performance and is intended for hot swap, load switch, soft start, and e-fuse applications in 48 V telecommunication systems. The CCPAK1212i package measures 12 mm × 12 mm × 2.5 mm with a 2.0 mm pitch and supports top-side cooling. It is JEDEC listed for open market and second-source compatibility, and operates over a junction temperature range from -55 °C to 175 °C.
N-channel enhancement mode MOSFET in a CCPAK1212i package qualified to 175 °C. Part of Nexperia's Application Specific MOSFETs (ASFETs) for Hotswap and Soft Start. The PSMN1R2-80CSE delivers very low RDSon and enhanced safe operating area performance in a high-reliability copper-clip package (CCPAK1212i).
PSMN1R2-80CSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn-on, low RDSon to minimize I²R losses and deliver optimum efficiency when turned fully ON.
Features and benefits
Applications
N-CHANNEL, 80 V, 1.18 MOHM, MOSF
N-CHANNEL, 80 V, 1.18 MOHM, MOSF
N-CHANNEL, 80 V, 1.18 MOHM, MOSF
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN1R2-80CSEJ | 1727-PSMN1R2-80CSEJCT-ND |
| Product Name | N-channel, 80 V, 1.3 mOhm, MOSFET with enhanced SOA in CCPAK1212i package | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 80 volts | |
| IDSS | 375000 milliamps | |
| VGS(off) | 20 volts |