N-channel 40 V, 2.2 mΩ, 180 A standard level MOSFET in LFPAK56 (SOT669) package, rated for 175 °C junction temperature, using NextPowerS3 Schottky-Plus technology with optimized EMC performance. Features include a 100% avalanche-tested I_AS of 160 A, low gate charge values (Q_G up to 69 nC, Q_GD up to 13.4 nC), and a Schottky-Plus body diode with soft recovery. The LFPAK56 package offers exposed leads for wave soldering, copper-clip die attach, and low parasitic inductance and resistance. Devices are rated for continuous drain current of 180 A at 25 °C mounting base temperature and support high-reliability applications in power switching, motor control, and eFuse systems.
180 A, standard level gate drive N-channel enhancement mode MOSFET in 175 °C LFPAK56 package, using advanced TrenchMOS Superjunction technology with optimization to provide improved EMC performance (up to 6 dB). This product has been designed and qualified for high performance power switching applications.
Features and benefits
Applications
PSMN2R2-40YSB/SOT669
PSMN2R2-40YSB/SOT669
PSMN2R2-40YSB/SOT669
| Nexperia B.V. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN2R2-40YSBX | 1727-PSMN2R2-40YSBXTR-ND | 219519 |
| Product Name | N-channel 40 V, 2.2 mOhm, 180 A standard level MOSFET in LFPAK56 using optimized NextPowerS3 Schottky-Plus technology | Single FETs, MOSFETs | MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| IDSS | 180000 milliamps | ||
| VGS(off) | 20 volts |