N-channel 30 V logic level MOSFET in LFPAK56 package using NextPowerS3 technology, optimized for 4.5 V gate drive. Features ultra-low gate and output capacitance for high efficiency at elevated switching frequencies, superfast switching with soft-recovery (s-factor > 1.2), and Schottky-like performance with less than 1 µA leakage at 25 °C. Drain-source on-state resistance is 5.0 mΩ at 10 V gate drive and 6.7 mΩ at 4.5 V, with peak drain current rated at 66 A at 25 °C. Total power dissipation is 47 W at 25 °C. Package is clip-bonded and solder die attach, qualified to 175 °C with wave solderable exposed leads. Applied in server DC-DC conversions, synchronous rectification, VRMs, POL modules, and motor control.
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.
Features and benefits
Applications
N-Channel 30V 66A (Tc) 47W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 30V 66A (Tc) 47W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 30V 66A (Tc) 47W (Tc) Surface Mount LFPAK56, Power-SO8
Win Source Part Number: 973263-PSMN6R0-30YLD
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 47W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 832 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-11433-6,568-1143
Base Product Number: PSMN6R0
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
PSMN6R0-30YLD - N-channel 30 V, 6.0 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN6R0-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN6R0-30YLDX can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 66A LFPAK56
MOSFET N-CH 30V 66A LFPAK56
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN6R0-30YLDX | 219521 | 1727-1817-6-ND | 973263-PSMN6R0-30YLDX | 278-PSMN6R0-30YLDX | PSMN6R0-30YLDX | PSMN6R0-30YLDX |
| Product Name | N-channel 30 V, 6.0 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 30 V SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| IDSS | 66000 milliamps | 66000 milliamps | |||||
| VGS(off) | 20 volts | ||||||
| PD | 47 milliwatts | 47000 milliwatts | 47000 milliwatts |