N-channel 30 V, 1.0 mΩ, 300 A logic level MOSFET in LFPAK56 package using NextPowerS3 technology with SchottkyPlus technology for low leakage and high efficiency. The device has a maximum drain-source voltage of 30 V, continuous drain current of 300 A at 25 °C, and total power dissipation of 238 W. It features a drain-source on-state resistance of 1.0 mΩ at 4.5 V gate drive and 25 °C, gate-source threshold voltage of 1.2 to 2.2 V, and is qualified to 175 °C junction temperature. The LFPAK56 (SOT669) package is clip-bonded, solder die-attached, wave solderable, and exposed for visual inspection. It is avalanche rated with 190 A I(as) tested at 100%. The device is optimized for 4.5 V gate drive and suitable for server DC-DC, VRM, POL, and motor control applications.
300 Amp Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.
Features and benefits
Applications
PSMN1R0-30YLD/SOT669
PSMN1R0-30YLD/SOT669
PSMN1R0-30YLD/SOT669
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN1R0-30YLD/2X | 1727-PSMN1R0-30YLD/2XTR-ND |
| Product Name | N-channel 30 V, 1.0 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 300000 milliamps | |
| VGS(off) | 20 volts |