Nexperia B.V. N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56 PSMN041-80YLX

Description
Logic level gate drive N-channel enhancement mode Field-Effect Transistor (FET) in LFPAK56 package. This product has been designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for logic level gate drive LFPAK56 package is footprint compatible with other Power-SO8 types Qualified to 175 °C Applications DC-to-DC converters Load switch TV power supplies
Request a Quote
Description
Logic level gate drive N-channel enhancement mode Field-Effect Transistor (FET) in LFPAK56 package. This product has been designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for logic level gate drive LFPAK56 package is footprint compatible with other Power-SO8 types Qualified to 175 °C Applications DC-to-DC converters Load switch TV power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V logic level MOSFET in LFPAK56 (SOT669) package, rated for a maximum junction temperature of 175 °C. The device has a typical drain-source on-state resistance of 32.8 mΩ at 25 °C and 103 mΩ at 175 °C, with a continuous drain current of 25 A at 25 °C and 18 A at 100 °C. It supports a peak drain current of 100 A for pulses up to 10 µs and has an avalanche energy rating of 23.9 mJ. The gate-source threshold voltage ranges from 0.5 V to 2.45 V across temperature. The package is footprint-compatible with Power-SO8 types and is designed for industrial, communications, and domestic applications including DC-to-DC converters and load switches.

Datasheet Summary
Powered by GS/AI

N-channel 80 V logic level MOSFET in LFPAK56 (SOT669) package, rated for a maximum junction temperature of 175 °C. The device has a typical drain-source on-state resistance of 32.8 mΩ at 25 °C and 103 mΩ at 175 °C, with a continuous drain current of 25 A at 25 °C and 18 A at 100 °C. It supports a peak drain current of 100 A for pulses up to 10 µs and has an avalanche energy rating of 23.9 mJ. The gate-source threshold voltage ranges from 0.5 V to 2.45 V across temperature. The package is footprint-compatible with Power-SO8 types and is designed for industrial, communications, and domestic applications including DC-to-DC converters and load switches.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56 - PSMN041-80YLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56
PSMN041-80YLX
N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56 PSMN041-80YLX
Logic level gate drive N-channel enhancement mode Field-Effect Transistor (FET) in LFPAK56 package. This product has been designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for logic level gate drive LFPAK56 package is footprint compatible with other Power-SO8 types Qualified to 175 °C Applications DC-to-DC converters Load switch TV power supplies

Logic level gate drive N-channel enhancement mode Field-Effect Transistor (FET) in LFPAK56 package. This product has been designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Suitable for logic level gate drive
  • LFPAK56 package is footprint compatible with other Power-SO8 types
  • Qualified to 175 °C

Applications

  • DC-to-DC converters
  • Load switch
  • TV power supplies
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN041-80YLX - 930912-PSMN041-80YLX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN041-80YLX
930912-PSMN041-80YLX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN041-80YLX 930912-PSMN041-80YLX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930912-PSMN041-80YLX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: PSMN041 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-10987-1-ND, 1727-1507-2, 934067516115, 1727-1507-1, 568-10987-2, 1727-1507-6, 568-10987-2-ND, 568-10987-6, 568-10987-6-ND, 568-10987-1, PSMN041-80YLX-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930912-PSMN041-80YLX
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN041
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-10987-1-ND, 1727-1507-2, 934067516115, 1727-1507-1, 568-10987-2, 1727-1507-6, 568-10987-2-ND, 568-10987-6, 568-10987-6-ND, 568-10987-1, PSMN041-80YLX-ND

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1507-1-ND
Single FETs, MOSFETs 1727-1507-1-ND
N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1507-6-ND
Single FETs, MOSFETs 1727-1507-6-ND
N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1507-2-ND
Single FETs, MOSFETs 1727-1507-2-ND
N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 25A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-PSMN041-80YLX
N-Channel 80 V SOIC MOSFET Transistor 278-PSMN041-80YLX
N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: PSMN041-80YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN041-80YLX can be used for catalog matching and distributor lookup.

N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: PSMN041-80YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN041-80YLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN041-80YLX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN041-80YLX
Single FETs, MOSFETs PSMN041-80YLX
MOSFET N-CH 80V 25A LFPAK56

MOSFET N-CH 80V 25A LFPAK56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80 V 41 mOhm logiclevel MOSFET

MOSFET 80 V 41 mOhm logiclevel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN041-80YLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN041-80YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN041-80YLX
MOSFET N-CH 80V 25A LFPAK56

MOSFET N-CH 80V 25A LFPAK56

Supplier's Site
Mosfet, N Ch, 80V, 25A, Lfpak56 Rohs Compliant Nexperia - 74AH1186 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 80V, 25A, Lfpak56 Rohs Compliant Nexperia
74AH1186
Mosfet, N Ch, 80V, 25A, Lfpak56 Rohs Compliant Nexperia 74AH1186
MOSFET, N CH, 80V, 25A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, N CH, 80V, 25A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN041-80YLX 930912-PSMN041-80YLX 1727-1507-1-ND 278-PSMN041-80YLX PSMN041-80YLX PSMN041-80YLX PSMN041-80YLX 74AH1186
Product Name N-channel 80 V 41 mΩ logic level MOSFET in LFPAK56 TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN041-80YLX Single FETs, MOSFETs N-Channel 80 V SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 80V, 25A, Lfpak56 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 25000 milliamps 25000 milliamps
VGS(off) 20 volts
PD 64 milliwatts 64000 milliwatts
Unlock Full Specs
to access all available technical data