N-channel 40 V, 5 mΩ, logic level MOSFET in LFPAK33 package using NextPower-S3 technology, rated for 175 °C junction temperature. The device features avalanche ruggedness with 100% testing, low gate charge for high efficiency at high switching frequencies, and low parasitic inductance. Package is SOT1210 with exposed leads for wave soldering and thermal performance. Supported applications include DC-to-DC conversion, synchronous rectification, brushless DC motor drives, and LED lighting. Rated for 85 A continuous drain current and 83 W power dissipation at 25 °C mounting base temperature. Drain-source on-state resistance is 3.9 mΩ at V_GS = 10 V and T_j = 25 °C. Gate-source threshold voltage ranges from 1.45 V to 2.15 V. Complies with IEC 60134 absolute maximum ratings. Avalanche energy capability up to 127.6 mJ.
85 A, logic level N-channel enhancement mode MOSFET in 175 °C LFPAK33 package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high efficiency applications at high switching frequencies.
Features and benefits
Applications
N-Channel 40V 85A (Ta) 83W (Ta) Surface Mount LFPAK33
N-Channel 40V 85A (Ta) 83W (Ta) Surface Mount LFPAK33
N-Channel 40V 85A (Ta) 83W (Ta) Surface Mount LFPAK33
MOSFET N-CH 40V 85A LFPAK33
MOSFET N-CH 40V 85A LFPAK33
MOSFET, N CH, 40V, 85A, LFPAK33 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN5R0-40MLHX | 1727-PSMN5R0-40MLHXCT-ND | PSMN5R0-40MLHX | PSMN5R0-40MLHX | 76AH5990 |
| Product Name | N-channel 40 V, 5 mΩ, logic level MOSFET in LFPAK33 using NextPower-S3 technology | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N Ch, 40V, 85A, Lfpak33 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| IDSS | 85000 milliamps | 85000 milliamps | |||
| VGS(off) | 20 volts | ||||
| PD | 83 milliwatts | 83000 milliwatts |