N-channel 40 V, 1.1 mΩ, 280 A logic level MOSFET in LFPAK56 (SOT1023) package for high-efficiency power switching applications, with a maximum junction temperature of 150 °C, avalanche-rated at 190 A, and optimized for 4.5 V gate drive. It features a Schottky-Plus body diode, low parasitic inductance, and is qualified to IEC 60134. Dimensions are 6.2 mm × 5.3 mm × 1.1 mm (L × W × H).
280 Amp, logic level gate drive N-channel enhancement mode MOSFET in 150 °C LFPAK56 package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high performance power switching applications.
Features and benefits
Applications
PSMN1R0-40YLD/SOT102
PSMN1R0-40YLD/SOT102
PSMN1R0-40YLD/SOT102
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN1R0-40YLD/2X | 1727-PSMN1R0-40YLD/2XTR-ND |
| Product Name | N-channel 40 V, 1.1 mΩ, 280 A logic level MOSFET in LFPAK56 using NextPower-S3 Schottky-Plus technology | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 40 volts | |
| IDSS | 280000 milliamps | |
| VGS(off) | 20 volts |